Mitsubishi Electric & Electronics USA, Inc. Servo Motor HF-KN13B-S81

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, INPUT: 3AC, 97 V, .8 AMPS, OUTPUT: 100 WATTS, .7 KG, 3000 RPM, 250 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, INPUT: 3AC, 97 V, .8 AMPS, OUTPUT: 100 WATTS, .7 KG, 3000 RPM, 250 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 184349352 - Radwell International
Willingboro, NJ, United States
Servo Motor
184349352
Servo Motor 184349352
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, INPUT: 3AC, 97 V, .8 AMPS, OUTPUT: 100 WATTS, .7 KG, 3000 RPM, 250 HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, INPUT: 3AC, 97 V, .8 AMPS, OUTPUT: 100 WATTS, .7 KG, 3000 RPM, 250 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 184349352
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-R Micro Linear Servos for RC & Arduino 100mm 50:1 6 volts - L12-100-50-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 50 : 1
View Details
Brushless DC-Servomotors Series 4490 ... BS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 10.7 in-oz/amp (75.6 mN-m/amp)
View Details
Precision DC Servo Motor - 08**M5...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details