Gelest, Inc. HE 4001 RTU ANTIMICROBIAL HE4001

Description
Safety Packaging Under Nitrogen HE 4001 Antimicrobial is 0.75% aqueous solution of 3-(Trihydroxysilyl)p ropyldimethyloctadec yl ammonium chloride Methanol-free: BIOSAFE HE4001 and HE4005 are the only registered silane quat antimicrobials manufactured using a methanol-free process Approved for use as an antimicrobial active ingredient under EPA and FDA Regulations to protect hard surfaces, fabrics, and manufactured packaging and products including those that come in direct contact with finished food. Antimicrobial efficacy validated by 3rd party labs using ASTM E 2149, JIS Z 2801:2000, ISO 22196, USP 51 Protects products from microorganism colonization by physically rupturing the microbe’s cell membrane and destroying the microbes on contact Does not promote microbial resistance through adaption and mutation Binds to a wide range of surfaces to render long-lasting protection Synergistically enhances the effectiveness of disinfection and sanitization Clinical testing in hospital settings showed that a single application helps keep high touch surfaces hygienically clean around-the-clock for up to five weeks when incorporated into standard cleaning protocols. This product does not protect users or others against bacteria, viruses, germs, or other disease organisms. Have broad compatibility and can be incorporated in a vast variety of formulations and substrates Excellent safety profile: non-toxic, non-irritating, and does not show transdermal absorption Typical use concentrations of 0.25-0.5 wt% of active relative to the substrate being treated EPA Registration Number: 83019-6 Incompatible with anionic detergents
Datasheet
Description
Safety Packaging Under Nitrogen HE 4001 Antimicrobial is 0.75% aqueous solution of 3-(Trihydroxysilyl)p ropyldimethyloctadec yl ammonium chloride Methanol-free: BIOSAFE HE4001 and HE4005 are the only registered silane quat antimicrobials manufactured using a methanol-free process Approved for use as an antimicrobial active ingredient under EPA and FDA Regulations to protect hard surfaces, fabrics, and manufactured packaging and products including those that come in direct contact with finished food. Antimicrobial efficacy validated by 3rd party labs using ASTM E 2149, JIS Z 2801:2000, ISO 22196, USP 51 Protects products from microorganism colonization by physically rupturing the microbe’s cell membrane and destroying the microbes on contact Does not promote microbial resistance through adaption and mutation Binds to a wide range of surfaces to render long-lasting protection Synergistically enhances the effectiveness of disinfection and sanitization Clinical testing in hospital settings showed that a single application helps keep high touch surfaces hygienically clean around-the-clock for up to five weeks when incorporated into standard cleaning protocols. This product does not protect users or others against bacteria, viruses, germs, or other disease organisms. Have broad compatibility and can be incorporated in a vast variety of formulations and substrates Excellent safety profile: non-toxic, non-irritating, and does not show transdermal absorption Typical use concentrations of 0.25-0.5 wt% of active relative to the substrate being treated EPA Registration Number: 83019-6 Incompatible with anionic detergents
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HE 4001 RTU ANTIMICROBIAL - HE4001 - Gelest, Inc.
Morrisville, PA, United States
HE 4001 RTU ANTIMICROBIAL
HE4001
HE 4001 RTU ANTIMICROBIAL HE4001
Safety Packaging Under Nitrogen HE 4001 Antimicrobial is 0.75% aqueous solution of 3-(Trihydroxysilyl)p ropyldimethyloctadec yl ammonium chloride Methanol-free: BIOSAFE HE4001 and HE4005 are the only registered silane quat antimicrobials manufactured using a methanol-free process Approved for use as an antimicrobial active ingredient under EPA and FDA Regulations to protect hard surfaces, fabrics, and manufactured packaging and products including those that come in direct contact with finished food. Antimicrobial efficacy validated by 3rd party labs using ASTM E 2149, JIS Z 2801:2000, ISO 22196, USP 51 Protects products from microorganism colonization by physically rupturing the microbe’s cell membrane and destroying the microbes on contact Does not promote microbial resistance through adaption and mutation Binds to a wide range of surfaces to render long-lasting protection Synergistically enhances the effectiveness of disinfection and sanitization Clinical testing in hospital settings showed that a single application helps keep high touch surfaces hygienically clean around-the-clock for up to five weeks when incorporated into standard cleaning protocols. This product does not protect users or others against bacteria, viruses, germs, or other disease organisms. Have broad compatibility and can be incorporated in a vast variety of formulations and substrates Excellent safety profile: non-toxic, non-irritating, and does not show transdermal absorption Typical use concentrations of 0.25-0.5 wt% of active relative to the substrate being treated EPA Registration Number: 83019-6 Incompatible with anionic detergents

Safety


  • Packaging Under Nitrogen
    HE 4001 Antimicrobial is 0.75% aqueous solution of 3-(Trihydroxysilyl)propyldimethyloctadecyl ammonium chloride
  • Methanol-free: BIOSAFE HE4001 and HE4005 are the only registered silane quat antimicrobials manufactured using a methanol-free process
  • Approved for use as an antimicrobial active ingredient under EPA and FDA Regulations to protect hard surfaces, fabrics, and manufactured packaging and products including those that come in direct contact with finished food.
  • Antimicrobial efficacy validated by 3rd party labs using ASTM E 2149, JIS Z 2801:2000, ISO 22196, USP 51
  • Protects products from microorganism colonization by physically rupturing the microbe’s cell membrane and destroying the microbes on contact
  • Does not promote microbial resistance through adaption and mutation
  • Binds to a wide range of surfaces to render long-lasting protection
  • Synergistically enhances the effectiveness of disinfection and sanitization
  • Clinical testing in hospital settings showed that a single application helps keep high touch surfaces hygienically clean around-the-clock for up to five weeks when incorporated into standard cleaning protocols. This product does not protect users or others against bacteria, viruses, germs, or other disease organisms.
  • Have broad compatibility and can be incorporated in a vast variety of formulations and substrates
  • Excellent safety profile: non-toxic, non-irritating, and does not show transdermal absorption
  • Typical use concentrations of 0.25-0.5 wt% of active relative to the substrate being treated
  • EPA Registration Number: 83019-6
  • Incompatible with anionic detergents
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number HE4001
Product Name HE 4001 RTU ANTIMICROBIAL
CAS Number 199111-50-7
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 4.01 - 238917 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Hydrogen Phthalate
Chemical Formula KHC8H4O4
View Details
Specs
Type Other; Transition Metal Compound
Chemical Name Aluminum Oxide
State of Matter Powders
View Details
Inorganic Compounds - Indium Sulfide - Indium Corporation
Specs
Chemical Name Indium Sulfide
Chemical Formula In2S3
State of Matter Powders
View Details
1,1,1,3,3,3-HEXAMETHYLDISILAZANE, 98% - SIH6110.0 - Gelest, Inc.
Specs
Chemical Formula C 6 H 1 9 NSi 2
CAS Number 999-97-3
Flash Point 53.6 F (12 C)
View Details