Mitsubishi Electric & Electronics USA, Inc. Operator Interface GT2105-QTBDS

Description
GRAPHIC OPERATION TERMINAL, GOT2000 SERIES, 5.7 IN SCREEN, TOUCHSCREEN, TFT COLOR DISPLAY, 320 X 240 PIXELS, W/ LED BACKLIGHT, 4.5 W, 24 VDC, FLUSH MOUNTING, RS-232 / RS-422 / RS-485 COMMUNICATION PROTOCOLS, IP67. FREE 2 YEAR RADWELL WARRANTY
Description
GRAPHIC OPERATION TERMINAL, GOT2000 SERIES, 5.7 IN SCREEN, TOUCHSCREEN, TFT COLOR DISPLAY, 320 X 240 PIXELS, W/ LED BACKLIGHT, 4.5 W, 24 VDC, FLUSH MOUNTING, RS-232 / RS-422 / RS-485 COMMUNICATION PROTOCOLS, IP67. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Operator Interface - 81012430 - Radwell International
Willingboro, NJ, United States
Operator Interface
81012430
Operator Interface 81012430
GRAPHIC OPERATION TERMINAL, GOT2000 SERIES, 5.7 IN SCREEN, TOUCHSCREEN, TFT COLOR DISPLAY, 320 X 240 PIXELS, W/ LED BACKLIGHT, 4.5 W, 24 VDC, FLUSH MOUNTING, RS-232 / RS-422 / RS-485 COMMUNICATION PROTOCOLS, IP67. FREE 2 YEAR RADWELL WARRANTY

GRAPHIC OPERATION TERMINAL, GOT2000 SERIES, 5.7 IN SCREEN, TOUCHSCREEN, TFT COLOR DISPLAY, 320 X 240 PIXELS, W/ LED BACKLIGHT, 4.5 W, 24 VDC, FLUSH MOUNTING, RS-232 / RS-422 / RS-485 COMMUNICATION PROTOCOLS, IP67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Human Machine Interfaces
Product Number 81012430
Product Name Operator Interface
Unlock Full Specs
to access all available technical data

Similar Products

Operator Interface - 50780056 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Panel Pc, Tft Lcd, 23.8, 1920X1080Pixel; Meter Display Type Advantech - 24AJ1703 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 23.8 inch (605 mm)
View Details
Machine Interface - 2171-CDPX-X-E2-W-15-EX2-ND - DigiKey
Specs
Display Options Color
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details