Manufacturer: Mitsubishi
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990653-FX3U-USB-BD
Length: 46.1 mm
Mounting: SMD (SMT)
Width: 19.6 mm
Categories: OEM Parts(F-I)
Case / Package: Module
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Depth: 53.5 mm
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 990653-FX3U-USB-BD |
| Product Name | OEM Parts - OEM Parts (F - I) - FX3U-USB-BD |