Mitsubishi Corporation Inverter Drive - 0.5 HP FR-D720-0.4K

Description
FREQROL - FR-D700 series - 3-phase input - 2.5A / 0.4kW / 1/2HP
Description
FREQROL - FR-D700 series - 3-phase input - 2.5A / 0.4kW / 1/2HP

Suppliers

Company
Product
Description
Supplier Links
Inverter Drive - 0.5 HP - FR-D720-0.4K - Classic Automation LLC
Webster, NY, United States
Inverter Drive - 0.5 HP
FR-D720-0.4K
Inverter Drive - 0.5 HP FR-D720-0.4K
FREQROL - FR-D700 series - 3-phase input - 2.5A / 0.4kW / 1/2HP

FREQROL - FR-D700 series - 3-phase input - 2.5A / 0.4kW / 1/2HP

Supplier's Site

Technical Specifications

  Classic Automation LLC
Product Category AC Motor Drives
Product Number FR-D720-0.4K
Product Name Inverter Drive - 0.5 HP
Unlock Full Specs
to access all available technical data

Similar Products

ACS Driver Module - G-902.RxI - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 4.0
Motor / System AC Servo
Setup Computer
View Details
U1000 Industrial Matrix Low-Harmonic AC Drive (VFD), 480V 3-Phase, 250-300 HP - CIMR-UU4A0361AUA - Yaskawa America, Inc. - Drives Division
Specs
Product Regenerative
Axes 1.0
Motor / System Induction; Surface Permanent Magnet, Interior Permanent Magnet
View Details
AC Drive - 5 HP - 20AB015A0AYYADNN - Classic Automation LLC
Allen-Bradley / Rockwell Automation
View Details
FRENIC-Mini (C2) AC Drive - FRN0003C2S-6U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Product Speed Controller; Variable Speed; Inverter
Motor / System Induction; Synchronous; Sensorless Vector
Setup Control Panel
View Details
2 suppliers