Mitsubishi Electric Automation, Inc. Variable Frequency Drive with Built-in Ethernet Communication FR-A800-E Series

Description
The FR-A800-E adds an integrated web server and 100Mbit Ethernet TCP/IP connectivity as standard to the existing network options of the FR-A800 flagship multi-use inverter. The FR-A800-E provides machine builders and systems integrators an increased ability for remote system monitoring and parameter adjustment, as well as easy integration into existing network environments. Key Benefits Ethernet Communications as Standard – Communicate with Modbus TCP/IP or CC-Link IE Field Basic communications networks at a speed of 100Mbps without the need for an extra option card. Automatic IP Address Detection – Automatically detect the IP address of all connected drives, quickly enabling connection and programming using FR-Configurator2 software. Remote Operation – Communicate with a drive remotely for commissioning, monitoring or troubleshooting anytime from anywhere. CC-Link IE Field Network Basic – Fast and dependable connection to Mitsubishi Electric PLCs, servos, and robots through the CC-Link IE Field basic system for a complete factory solution. Multiple Protocol Capability – Network option cards offer connection to other drive based networks and a higher level information system. Drive to Drive Communications – Utilize the internal PLC to communicate without a master PLC controller allowing the drives to work together as a team. Reduced Cost – Standard Ethernet connectivity without add-on modules.
Description
The FR-A800-E adds an integrated web server and 100Mbit Ethernet TCP/IP connectivity as standard to the existing network options of the FR-A800 flagship multi-use inverter. The FR-A800-E provides machine builders and systems integrators an increased ability for remote system monitoring and parameter adjustment, as well as easy integration into existing network environments. Key Benefits Ethernet Communications as Standard – Communicate with Modbus TCP/IP or CC-Link IE Field Basic communications networks at a speed of 100Mbps without the need for an extra option card. Automatic IP Address Detection – Automatically detect the IP address of all connected drives, quickly enabling connection and programming using FR-Configurator2 software. Remote Operation – Communicate with a drive remotely for commissioning, monitoring or troubleshooting anytime from anywhere. CC-Link IE Field Network Basic – Fast and dependable connection to Mitsubishi Electric PLCs, servos, and robots through the CC-Link IE Field basic system for a complete factory solution. Multiple Protocol Capability – Network option cards offer connection to other drive based networks and a higher level information system. Drive to Drive Communications – Utilize the internal PLC to communicate without a master PLC controller allowing the drives to work together as a team. Reduced Cost – Standard Ethernet connectivity without add-on modules.

Suppliers

Company
Product
Description
Supplier Links
Variable Frequency Drive with Built-in Ethernet Communication - FR-A800-E Series - Mitsubishi Electric Automation, Inc.
Vernon Hills, IL, USA
Variable Frequency Drive with Built-in Ethernet Communication
FR-A800-E Series
Variable Frequency Drive with Built-in Ethernet Communication FR-A800-E Series
The FR-A800-E adds an integrated web server and 100Mbit Ethernet TCP/IP connectivity as standard to the existing network options of the FR-A800 flagship multi-use inverter. The FR-A800-E provides machine builders and systems integrators an increased ability for remote system monitoring and parameter adjustment, as well as easy integration into existing network environments. Key Benefits Ethernet Communications as Standard – Communicate with Modbus TCP/IP or CC-Link IE Field Basic communications networks at a speed of 100Mbps without the need for an extra option card. Automatic IP Address Detection – Automatically detect the IP address of all connected drives, quickly enabling connection and programming using FR-Configurator2 software. Remote Operation – Communicate with a drive remotely for commissioning, monitoring or troubleshooting anytime from anywhere. CC-Link IE Field Network Basic – Fast and dependable connection to Mitsubishi Electric PLCs, servos, and robots through the CC-Link IE Field basic system for a complete factory solution. Multiple Protocol Capability – Network option cards offer connection to other drive based networks and a higher level information system. Drive to Drive Communications – Utilize the internal PLC to communicate without a master PLC controller allowing the drives to work together as a team. Reduced Cost – Standard Ethernet connectivity without add-on modules.

The FR-A800-E adds an integrated web server and 100Mbit Ethernet TCP/IP connectivity as standard to the existing network options of the FR-A800 flagship multi-use inverter. The FR-A800-E provides machine builders and systems integrators an increased ability for remote system monitoring and parameter adjustment, as well as easy integration into existing network environments.

Key Benefits

  • Ethernet Communications as Standard – Communicate with Modbus TCP/IP or CC-Link IE Field Basic communications networks at a speed of 100Mbps without the need for an extra option card.
  • Automatic IP Address Detection – Automatically detect the IP address of all connected drives, quickly enabling connection and programming using FR-Configurator2 software.
  • Remote Operation – Communicate with a drive remotely for commissioning, monitoring or troubleshooting anytime from anywhere.
  • CC-Link IE Field Network Basic – Fast and dependable connection to Mitsubishi Electric PLCs, servos, and robots through the CC-Link IE Field basic system for a complete factory solution.
  • Multiple Protocol Capability – Network option cards offer connection to other drive based networks and a higher level information system.
  • Drive to Drive Communications – Utilize the internal PLC to communicate without a master PLC controller allowing the drives to work together as a team.
  • Reduced Cost – Standard Ethernet connectivity without add-on modules.
Supplier's Site

Technical Specifications

  Mitsubishi Electric Automation, Inc.
Product Category Motor Speed Controllers
Product Number FR-A800-E Series
Product Name Variable Frequency Drive with Built-in Ethernet Communication
Power 0.7500 to 600 watts
Product Variable Speed
PC-Based Bus Ethernet
Operating Temperature -10 to 50 C (14 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Filtered PWM DC Basic Speed Control -  - Bodine Electric Company
Specs
Power 326 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
View Details
Speed Controllers Series SC 1801 F 2-Quadrant PWM configurable via PC -  - FAULHABER MICROMO
Specs
Product Pulse Width Modulation Drive
Operating Temperature -25 to 60 C (-13 to 140 F)
Configuration PC Board
View Details
 - 716PCDPTH0030 Motor Controller - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Power 300 watts
DC Input 24 volts
Phase   Three Phase
View Details
Speed Controls - MMP-25A-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 48 volts
Continuous Current 10 amps
View Details