Mitsubishi Electric Automation, Inc. Variable Frequency Motor Inverter F700

Description
NEMA 1 UL Type 1 Enclosure Designs: Drive can be mounted as a stand-alone unit. Built-in BACnet MS/TP: No option card required. Standard PLC programs with GX Developer: Control solutions for sequecing pumps and relay logic for damper end switch just to name a few. Dual I/O Option: Useful when utlizing the PLC for advanced functions. Single Phase Input: UL/cUL listed for use with single phase input supply. Ease of Programming: Taken to higher levels with the new DU07 programming dial and FR-Configurator programming software. Windmill Start: F700 measures residual motor slot ripple to determine both the speed and direction of rotation of a coasting motor and can swiftly and smoothly bring it under control when required - whichever way it's spinning. Enhanced Energy Savings: An improved version of Mitsubishi Electric's famous energy-optimization software boosts motor efficiency to unprecedented levels and intelligently maximizes energy savings. Power Dip Ride-Through: Allows the inverter to continue to run during short power supply interruptions - reducing nuisance tripping. Overvoltage Avoidance: The F700 measures DC bus levels when decelerating and controls drive speed to eliminate nuisance tripping. Remote I/O Capability: Drive I/O can be configured over a network to work independently of the drive, reducing cost and making more efficient use of the available network nodes. Independent RS-485 Connections: Allow serial communications and keypad operation at the same time with no options needed. F700 supports Modbus RTU as well as the standard Mitsubishi Electric protocol.
Description
NEMA 1 UL Type 1 Enclosure Designs: Drive can be mounted as a stand-alone unit. Built-in BACnet MS/TP: No option card required. Standard PLC programs with GX Developer: Control solutions for sequecing pumps and relay logic for damper end switch just to name a few. Dual I/O Option: Useful when utlizing the PLC for advanced functions. Single Phase Input: UL/cUL listed for use with single phase input supply. Ease of Programming: Taken to higher levels with the new DU07 programming dial and FR-Configurator programming software. Windmill Start: F700 measures residual motor slot ripple to determine both the speed and direction of rotation of a coasting motor and can swiftly and smoothly bring it under control when required - whichever way it's spinning. Enhanced Energy Savings: An improved version of Mitsubishi Electric's famous energy-optimization software boosts motor efficiency to unprecedented levels and intelligently maximizes energy savings. Power Dip Ride-Through: Allows the inverter to continue to run during short power supply interruptions - reducing nuisance tripping. Overvoltage Avoidance: The F700 measures DC bus levels when decelerating and controls drive speed to eliminate nuisance tripping. Remote I/O Capability: Drive I/O can be configured over a network to work independently of the drive, reducing cost and making more efficient use of the available network nodes. Independent RS-485 Connections: Allow serial communications and keypad operation at the same time with no options needed. F700 supports Modbus RTU as well as the standard Mitsubishi Electric protocol.

Suppliers

Company
Product
Description
Supplier Links
Variable Frequency Motor Inverter - F700 - Mitsubishi Electric Automation, Inc.
Vernon Hills, IL, USA
Variable Frequency Motor Inverter
F700
Variable Frequency Motor Inverter F700
NEMA 1 UL Type 1 Enclosure Designs: Drive can be mounted as a stand-alone unit. Built-in BACnet MS/TP: No option card required. Standard PLC programs with GX Developer: Control solutions for sequecing pumps and relay logic for damper end switch just to name a few. Dual I/O Option: Useful when utlizing the PLC for advanced functions. Single Phase Input: UL/cUL listed for use with single phase input supply. Ease of Programming: Taken to higher levels with the new DU07 programming dial and FR-Configurator programming software. Windmill Start: F700 measures residual motor slot ripple to determine both the speed and direction of rotation of a coasting motor and can swiftly and smoothly bring it under control when required - whichever way it's spinning. Enhanced Energy Savings: An improved version of Mitsubishi Electric's famous energy-optimization software boosts motor efficiency to unprecedented levels and intelligently maximizes energy savings. Power Dip Ride-Through: Allows the inverter to continue to run during short power supply interruptions - reducing nuisance tripping. Overvoltage Avoidance: The F700 measures DC bus levels when decelerating and controls drive speed to eliminate nuisance tripping. Remote I/O Capability: Drive I/O can be configured over a network to work independently of the drive, reducing cost and making more efficient use of the available network nodes. Independent RS-485 Connections: Allow serial communications and keypad operation at the same time with no options needed. F700 supports Modbus RTU as well as the standard Mitsubishi Electric protocol.
  • NEMA 1 UL Type 1 Enclosure Designs: Drive can be mounted as a stand-alone unit.
  • Built-in BACnet MS/TP: No option card required.
  • Standard PLC programs with GX Developer: Control solutions for sequecing pumps and relay logic for damper end switch just to name a few.
  • Dual I/O Option: Useful when utlizing the PLC for advanced functions.
  • Single Phase Input: UL/cUL listed for use with single phase input supply.
  • Ease of Programming: Taken to higher levels with the new DU07 programming dial and FR-Configurator programming software.
  • Windmill Start: F700 measures residual motor slot ripple to determine both the speed and direction of rotation of a coasting motor and can swiftly and smoothly bring it under control when required - whichever way it's spinning.
  • Enhanced Energy Savings: An improved version of Mitsubishi Electric's famous energy-optimization software boosts motor efficiency to unprecedented levels and intelligently maximizes energy savings.
  • Power Dip Ride-Through: Allows the inverter to continue to run during short power supply interruptions - reducing nuisance tripping.
  • Overvoltage Avoidance: The F700 measures DC bus levels when decelerating and controls drive speed to eliminate nuisance tripping.
  • Remote I/O Capability: Drive I/O can be configured over a network to work independently of the drive, reducing cost and making more efficient use of the available network nodes.
  • Independent RS-485 Connections: Allow serial communications and keypad operation at the same time with no options needed. F700 supports Modbus RTU as well as the standard Mitsubishi Electric protocol.
Supplier's Site

Technical Specifications

  Mitsubishi Electric Automation, Inc.
Product Category Motor Speed Controllers
Product Number F700
Product Name Variable Frequency Motor Inverter
Power 746 to 149229 watts
Product Variable Speed
PC-Based Bus SSCNETIII Fiber Optic Communication Network
Operating Temperature -10 to 50 C (14 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - ML4426IS-G - Rochester Electronics
Rochester Electronics
View Details
Low voltage single phase brushless DC motor controller - 716PCDPOH0010 - Shenzhen Power Motor Industrial Co., Ltd.
Specs
DC Input 7 to 25 volts
View Details
Speed Controllers Series SC 2402 P 2-Quadrant PWM configurable via PC -  - FAULHABER MICROMO
Specs
Product Pulse Width Modulation Drive
Operating Temperature -25 to 60 C (-13 to 140 F)
Configuration PC Board
View Details
Filtered PWM DC Basic Speed Control (open chassis) -  - Bodine Electric Company
Specs
Power 124 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
View Details