Nikon Metrology Eclipse LV150NL Industrial Microscope

Description
A manual, nosepiece type microscope which meets the various needs of observation, inspection, research and analysis across a wide range of industrial fields. Higher NA and a longer working distance than ever before means superior optical performance and efficient digital imaging. Max. sample size: 150 x 150 mm Key benefits Modularized microscope body applicable with various observations and tasks Newly developed CFI60-2 series provides the ultimate in long working distance levels and the most advanced chromatic aberration in a light weight body Easy digital imaging ECLIPSE LV150NL with LED illumination
Datasheet
Description
A manual, nosepiece type microscope which meets the various needs of observation, inspection, research and analysis across a wide range of industrial fields. Higher NA and a longer working distance than ever before means superior optical performance and efficient digital imaging. Max. sample size: 150 x 150 mm Key benefits Modularized microscope body applicable with various observations and tasks Newly developed CFI60-2 series provides the ultimate in long working distance levels and the most advanced chromatic aberration in a light weight body Easy digital imaging ECLIPSE LV150NL with LED illumination
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eclipse LV150NL Industrial Microscope -  - Nikon Metrology
Leuven, Belgium
Eclipse LV150NL Industrial Microscope
Eclipse LV150NL Industrial Microscope
A manual, nosepiece type microscope which meets the various needs of observation, inspection, research and analysis across a wide range of industrial fields. Higher NA and a longer working distance than ever before means superior optical performance and efficient digital imaging. Max. sample size: 150 x 150 mm Key benefits Modularized microscope body applicable with various observations and tasks Newly developed CFI60-2 series provides the ultimate in long working distance levels and the most advanced chromatic aberration in a light weight body Easy digital imaging ECLIPSE LV150NL with LED illumination

A manual, nosepiece type microscope which meets the various needs of observation, inspection, research and analysis across a wide range of industrial fields. Higher NA and a longer working distance than ever before means superior optical performance and efficient digital imaging.
Max. sample size: 150 x 150 mm

Key benefits

  • Modularized microscope body applicable with various observations and tasks
  • Newly developed CFI60-2 series provides the ultimate in long working distance levels and the most advanced chromatic aberration in a light weight body
  • Easy digital imaging
  • ECLIPSE LV150NL with LED illumination
Supplier's Site Datasheet

Technical Specifications

  Nikon Metrology
Product Category Microscopes
Product Name Eclipse LV150NL Industrial Microscope
Application Observation, Inspection, Research
Grade Benchtop
Objective Lenses 4
Eyepiece Style Trinocular
Unlock Full Specs
to access all available technical data

Similar Products

UV Inspection Microscope - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Microscope Type Fluorescent
Features Digital Display; Fine Focus
View Details
Microscopes - 7187337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Magnification 10 X
View Details
JEM-2100Plus Electron Microscope - JEM-2100Plus_UHR - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Resolution 0.1400 nm (1.4 Å)
View Details