Nikon Metrology Eclipse LV100ND Motorized Microscope

Description
A manual microscope with episcopic/diascopic illumination, which meets the various needs of observation, inspection, research, and analysis across a wide range of industrial fields. Higher NA and a longer working distance than ever before mean superior optical performance and efficient digital imaging. Max. sample size: 150 x 150 mm Key benefits Modularized microscope body applicable with various observations and tasks Newly developed CFI60-2 series provides the ultimate in long working distance levels and the most advanced chromatic aberration in a light weight body Easy digital imaging
Datasheet
Description
A manual microscope with episcopic/diascopic illumination, which meets the various needs of observation, inspection, research, and analysis across a wide range of industrial fields. Higher NA and a longer working distance than ever before mean superior optical performance and efficient digital imaging. Max. sample size: 150 x 150 mm Key benefits Modularized microscope body applicable with various observations and tasks Newly developed CFI60-2 series provides the ultimate in long working distance levels and the most advanced chromatic aberration in a light weight body Easy digital imaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eclipse LV100ND Motorized Microscope -  - Nikon Metrology
Leuven, Belgium
Eclipse LV100ND Motorized Microscope
Eclipse LV100ND Motorized Microscope
A manual microscope with episcopic/diascopic illumination, which meets the various needs of observation, inspection, research, and analysis across a wide range of industrial fields. Higher NA and a longer working distance than ever before mean superior optical performance and efficient digital imaging. Max. sample size: 150 x 150 mm Key benefits Modularized microscope body applicable with various observations and tasks Newly developed CFI60-2 series provides the ultimate in long working distance levels and the most advanced chromatic aberration in a light weight body Easy digital imaging

A manual microscope with episcopic/diascopic illumination, which meets the various needs of observation, inspection, research, and analysis across a wide range of industrial fields. Higher NA and a longer working distance than ever before mean superior optical performance and efficient digital imaging.
Max. sample size: 150 x 150 mm

Key benefits

  • Modularized microscope body applicable with various observations and tasks
  • Newly developed CFI60-2 series provides the ultimate in long working distance levels and the most advanced chromatic aberration in a light weight body
  • Easy digital imaging
Supplier's Site Datasheet

Technical Specifications

  Nikon Metrology
Product Category Microscopes
Product Name Eclipse LV100ND Motorized Microscope
Application Metallurgical; Semiconductor; Observation, Inspection, Research
Grade Benchtop
Objective Lenses 4
Eyepiece Style Trinocular
Unlock Full Specs
to access all available technical data

Similar Products

Digital Inspection Microscope - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Features Digital Display
Remote Interface Computer Interface; Serial Interface; Application Software Included.
View Details
JEM-120i Electron Microscope - JEM-120i - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Magnification 50 to 1500000 X
Resolution 0.2000 to 0.1400 nm (2 to 1.4 Å)
View Details
Microscopes - 9132525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 10 to 160 X
View Details