DMS-V35R -- VINYL TERMINATED POLYDIMETHYLSILOXANE, REDUCED VOLATILITY, 5,000 CST
Gelest, Inc.
VINYL TERMINATED POLYDIMETHYLSILOXANE, Reduced Volatility, 5,000 cSt
DMS-V35R
Description
Safety
Packaging Under Nitrogen DMS-V35R: Vinyl Terminated PDMS, Reduced Volatility, 5,000 cSt (Telechelic Functional Fluid) Vinyl terminated polymers are most often employed in 2-part addition cure silicone elastomers. DMS-V35R Properties
Viscosity: 5,000 cSt
Molecular Weight: 49,500 g/mol
Wt.% Vinyl: 0.10-0.13
Vinyl (eq/kg): 0.04-0.05
Total Volatiles, 4 hrs@ 150°C: 0.2% maximum
Description
Safety
Packaging Under Nitrogen DMS-V35R: Vinyl Terminated PDMS, Reduced Volatility, 5,000 cSt (Telechelic Functional Fluid) Vinyl terminated polymers are most often employed in 2-part addition cure silicone elastomers. DMS-V35R Properties
Viscosity: 5,000 cSt
Molecular Weight: 49,500 g/mol
Wt.% Vinyl: 0.10-0.13
Vinyl (eq/kg): 0.04-0.05
Total Volatiles, 4 hrs@ 150°C: 0.2% maximum
Datasheet
Suppliers
VINYL TERMINATED POLYDIMETHYLSILOXANE, Reduced Volatility, 5,000 cSt
DMS-V35R
Safety
Packaging Under Nitrogen DMS-V35R: Vinyl Terminated PDMS, Reduced Volatility, 5,000 cSt (Telechelic Functional Fluid) Vinyl terminated polymers are most often employed in 2-part addition cure silicone elastomers. DMS-V35R Properties
Viscosity: 5,000 cSt
Molecular Weight: 49,500 g/mol
Wt.% Vinyl: 0.10-0.13
Vinyl (eq/kg): 0.04-0.05
Total Volatiles, 4 hrs@ 150°C: 0.2% maximum
Safety
- Packaging Under Nitrogen
DMS-V35R: Vinyl Terminated PDMS, Reduced Volatility, 5,000 cSt (Telechelic Functional Fluid)
Vinyl terminated polymers are most often employed in 2-part addition cure silicone elastomers.
DMS-V35R Properties
- Viscosity: 5,000 cSt
- Molecular Weight: 49,500 g/mol
- Wt.% Vinyl: 0.10-0.13
- Vinyl (eq/kg): 0.04-0.05
- Total Volatiles, 4 hrs@ 150°C: 0.2% maximum
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Adhesives |
|
Product Number
|
DMS-V35R |
|
Product Name
|
VINYL TERMINATED POLYDIMETHYLSILOXANE, Reduced Volatility, 5,000 cSt |
|
Chemical System
|
Silicone
|
Unlock Full Specs
to access all available technical data
Similar Products
Beijing Grish Hitech Co., Ltd.
Cure / Technology
Thermoset; Two Component
Chemical System
Epoxy
Type / Form
Liquid
View Details
Cure / Technology
Single Component
Features
Sealant
Substrate Compatibility
Metal; Plastic
View Details
Hernon Manufacturing, Inc.
Substrate Compatibility
Ceramic, Glass
Industry
Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details