DMS-V25R -- VINYL TERMINATED POLYDIMETHYLSILOXANE, REDUCED VOLATILITY, 500 CST
Gelest, Inc.
VINYL TERMINATED POLYDIMETHYLSILOXANE, Reduced Volatility, 500 cSt
DMS-V25R
Description
Safety
Packaging Under Nitrogen DMS-V25R: Vinyl Terminated PDMS, Reduced Volatility, 500 cSt (Telechelic Functional Fluid) Vinyl terminated polymers are most often employed in 2-part addition cure silicone elastomers. DMS-V25R Properties
Viscosity: 500 cSt
Molecular Weight: 17,200 g/mol
Wt.% Vinyl: 0.37-0.43
Vinyl (eq/kg): 0.11-0.13
Total Volatiles, 4 hrs@ 150°C: 0.2% maximum
Description
Safety
Packaging Under Nitrogen DMS-V25R: Vinyl Terminated PDMS, Reduced Volatility, 500 cSt (Telechelic Functional Fluid) Vinyl terminated polymers are most often employed in 2-part addition cure silicone elastomers. DMS-V25R Properties
Viscosity: 500 cSt
Molecular Weight: 17,200 g/mol
Wt.% Vinyl: 0.37-0.43
Vinyl (eq/kg): 0.11-0.13
Total Volatiles, 4 hrs@ 150°C: 0.2% maximum
Datasheet
Suppliers
VINYL TERMINATED POLYDIMETHYLSILOXANE, Reduced Volatility, 500 cSt
DMS-V25R
Safety
Packaging Under Nitrogen DMS-V25R: Vinyl Terminated PDMS, Reduced Volatility, 500 cSt (Telechelic Functional Fluid) Vinyl terminated polymers are most often employed in 2-part addition cure silicone elastomers. DMS-V25R Properties
Viscosity: 500 cSt
Molecular Weight: 17,200 g/mol
Wt.% Vinyl: 0.37-0.43
Vinyl (eq/kg): 0.11-0.13
Total Volatiles, 4 hrs@ 150°C: 0.2% maximum
Safety
- Packaging Under Nitrogen
DMS-V25R: Vinyl Terminated PDMS, Reduced Volatility, 500 cSt (Telechelic Functional Fluid)
Vinyl terminated polymers are most often employed in 2-part addition cure silicone elastomers.
DMS-V25R Properties
- Viscosity: 500 cSt
- Molecular Weight: 17,200 g/mol
- Wt.% Vinyl: 0.37-0.43
- Vinyl (eq/kg): 0.11-0.13
- Total Volatiles, 4 hrs@ 150°C: 0.2% maximum
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Adhesives |
|
Product Number
|
DMS-V25R |
|
Product Name
|
VINYL TERMINATED POLYDIMETHYLSILOXANE, Reduced Volatility, 500 cSt |
|
Chemical System
|
Silicone
|
Unlock Full Specs
to access all available technical data
Similar Products
Cure / Technology
Thermoset; Single Component; Room Temperature Vulcanizing or Curing
Chemical System
Silicone
Composition
Unfilled
View Details
Cure / Technology
UV or Radiation Cured
Chemical System
Epoxy
View Details
Dexmet® Corporation, a part of PPG’s engineered materials division
Cure / Technology
Two Component
Chemical System
Epoxy; Silicone
View Details