Gelest, Inc. SILANOL TERMINATED POLYDIMETHYLSILOXANE, 50,000 cSt DMS-S45

Description
Safety Packaging Under Nitrogen DMS-S45: Silanol Terminated PDMS, 50,000 cSt (Telechelic Functional Fluid) Terminal silanol groups render polydimethylsiloxane s susceptible to condensation under both mild acid and base conditions. They are intermediates for most room temperature vulcanizeable (RTV) condensation cure silicones. The reactivity of silanol fluids is utilized in applications other than RTVs. Low viscosity silanol fluids are employed as filler treatments and structure control additives in silicone rubber compounding. Intermediate viscosity (1,000-10,000 cSt) fluids can be applied to textiles as durable fabric softeners. High viscosity silanol terminated fluids form the matrix component in tackifiers and pressure sensitive adhesives. DMS-S45 Properties Viscosity: 50,000 cSt Molecular Weight: 110,000 g/mol Wt.% OH: 0.03 OH (eq/kg): 0.015-0.017
Description
Safety Packaging Under Nitrogen DMS-S45: Silanol Terminated PDMS, 50,000 cSt (Telechelic Functional Fluid) Terminal silanol groups render polydimethylsiloxane s susceptible to condensation under both mild acid and base conditions. They are intermediates for most room temperature vulcanizeable (RTV) condensation cure silicones. The reactivity of silanol fluids is utilized in applications other than RTVs. Low viscosity silanol fluids are employed as filler treatments and structure control additives in silicone rubber compounding. Intermediate viscosity (1,000-10,000 cSt) fluids can be applied to textiles as durable fabric softeners. High viscosity silanol terminated fluids form the matrix component in tackifiers and pressure sensitive adhesives. DMS-S45 Properties Viscosity: 50,000 cSt Molecular Weight: 110,000 g/mol Wt.% OH: 0.03 OH (eq/kg): 0.015-0.017
Datasheet
Datasheet Summary
Powered by GS/AI

SILANOL TERMINATED POLYDIMETHYLSILOXANE, 50,000 cSt (DMS-S45) is a liquid organosiloxane polymer with a molecular weight of 110,000 g/mol and a hydroxyl content of 0.03 wt.%. It is primarily used as a chemical intermediate and is known for its terminal silanol groups, which make it reactive under mild acid and base conditions. This product is suitable for applications in room temperature vulcanizable (RTV) silicones, as well as in silicone rubber compounding as a filler treatment and structure control additive. Additionally, it can be utilized in the formulation of tackifiers and pressure-sensitive adhesives. The product is classified as a reproductive toxin (Category 2) and poses a chronic hazard to aquatic environments. Proper handling and storage precautions are necessary to mitigate risks associated with exposure.

Datasheet Summary
Powered by GS/AI

SILANOL TERMINATED POLYDIMETHYLSILOXANE, 50,000 cSt (DMS-S45) is a liquid organosiloxane polymer with a molecular weight of 110,000 g/mol and a hydroxyl content of 0.03 wt.%. It is primarily used as a chemical intermediate and is known for its terminal silanol groups, which make it reactive under mild acid and base conditions. This product is suitable for applications in room temperature vulcanizable (RTV) silicones, as well as in silicone rubber compounding as a filler treatment and structure control additive. Additionally, it can be utilized in the formulation of tackifiers and pressure-sensitive adhesives. The product is classified as a reproductive toxin (Category 2) and poses a chronic hazard to aquatic environments. Proper handling and storage precautions are necessary to mitigate risks associated with exposure.

Suppliers

Company
Product
Description
Supplier Links
SILANOL TERMINATED POLYDIMETHYLSILOXANE, 50,000 cSt - DMS-S45 - Gelest, Inc.
Morrisville, PA, United States
SILANOL TERMINATED POLYDIMETHYLSILOXANE, 50,000 cSt
DMS-S45
SILANOL TERMINATED POLYDIMETHYLSILOXANE, 50,000 cSt DMS-S45
Safety Packaging Under Nitrogen DMS-S45: Silanol Terminated PDMS, 50,000 cSt (Telechelic Functional Fluid) Terminal silanol groups render polydimethylsiloxane s susceptible to condensation under both mild acid and base conditions. They are intermediates for most room temperature vulcanizeable (RTV) condensation cure silicones. The reactivity of silanol fluids is utilized in applications other than RTVs. Low viscosity silanol fluids are employed as filler treatments and structure control additives in silicone rubber compounding. Intermediate viscosity (1,000-10,000 cSt) fluids can be applied to textiles as durable fabric softeners. High viscosity silanol terminated fluids form the matrix component in tackifiers and pressure sensitive adhesives. DMS-S45 Properties Viscosity: 50,000 cSt Molecular Weight: 110,000 g/mol Wt.% OH: 0.03 OH (eq/kg): 0.015-0.017

Safety


  • Packaging Under Nitrogen
    DMS-S45: Silanol Terminated PDMS, 50,000 cSt (Telechelic Functional Fluid)
    Terminal silanol groups render polydimethylsiloxanes susceptible to condensation under both mild acid and base conditions. They are intermediates for most room temperature vulcanizeable (RTV) condensation cure silicones. The reactivity of silanol fluids is utilized in applications other than RTVs. Low viscosity silanol fluids are employed as filler treatments and structure control additives in silicone rubber compounding. Intermediate viscosity (1,000-10,000 cSt) fluids can be applied to textiles as durable fabric softeners. High viscosity silanol terminated fluids form the matrix component in tackifiers and pressure sensitive adhesives.
    DMS-S45 Properties
  • Viscosity: 50,000 cSt
  • Molecular Weight: 110,000 g/mol
  • Wt.% OH: 0.03
  • OH (eq/kg): 0.015-0.017
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Industrial Adhesives
Product Number DMS-S45
Product Name SILANOL TERMINATED POLYDIMETHYLSILOXANE, 50,000 cSt
Chemical System Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Two Component Silver Conductive Epoxy - EP77M-1 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Composition Filled
View Details
UV-Curing Epoxy, NOA 85, 6 gm Syringe - NOA-85S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details
Adhesives -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Cure / Technology Two Component  
Chemical System Epoxy; Silicone
View Details