Gelest, Inc. SILANOL TERMINATED POLYDIMETHYLSILOXANE, 2,000 cSt DMS-S32

Description
Safety Packaging Under Nitrogen DMS-S32: Silanol Terminated PDMS, 2,000 cSt (Telechelic Functional Fluid) Terminal silanol groups render polydimethylsiloxane s susceptible to condensation under both mild acid and base conditions. They are intermediates for most room temperature vulcanizeable (RTV) condensation cure silicones. The reactivity of silanol fluids is utilized in applications other than RTVs. Low viscosity silanol fluids are employed as filler treatments and structure control additives in silicone rubber compounding. Intermediate viscosity (1,000-10,000 cSt) fluids can be applied to textiles as durable fabric softeners. High viscosity silanol terminated fluids form the matrix component in tackifiers and pressure sensitive adhesives. DMS-S32 Properties Viscosity: 2,000 cSt Molecular Weight: 36,000 g/mol Wt.% OH: 0.9 OH (eq/kg): 0.050-0.055
Datasheet
Description
Safety Packaging Under Nitrogen DMS-S32: Silanol Terminated PDMS, 2,000 cSt (Telechelic Functional Fluid) Terminal silanol groups render polydimethylsiloxane s susceptible to condensation under both mild acid and base conditions. They are intermediates for most room temperature vulcanizeable (RTV) condensation cure silicones. The reactivity of silanol fluids is utilized in applications other than RTVs. Low viscosity silanol fluids are employed as filler treatments and structure control additives in silicone rubber compounding. Intermediate viscosity (1,000-10,000 cSt) fluids can be applied to textiles as durable fabric softeners. High viscosity silanol terminated fluids form the matrix component in tackifiers and pressure sensitive adhesives. DMS-S32 Properties Viscosity: 2,000 cSt Molecular Weight: 36,000 g/mol Wt.% OH: 0.9 OH (eq/kg): 0.050-0.055
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SILANOL TERMINATED POLYDIMETHYLSILOXANE, 2,000 cSt - DMS-S32 - Gelest, Inc.
Morrisville, PA, United States
SILANOL TERMINATED POLYDIMETHYLSILOXANE, 2,000 cSt
DMS-S32
SILANOL TERMINATED POLYDIMETHYLSILOXANE, 2,000 cSt DMS-S32
Safety Packaging Under Nitrogen DMS-S32: Silanol Terminated PDMS, 2,000 cSt (Telechelic Functional Fluid) Terminal silanol groups render polydimethylsiloxane s susceptible to condensation under both mild acid and base conditions. They are intermediates for most room temperature vulcanizeable (RTV) condensation cure silicones. The reactivity of silanol fluids is utilized in applications other than RTVs. Low viscosity silanol fluids are employed as filler treatments and structure control additives in silicone rubber compounding. Intermediate viscosity (1,000-10,000 cSt) fluids can be applied to textiles as durable fabric softeners. High viscosity silanol terminated fluids form the matrix component in tackifiers and pressure sensitive adhesives. DMS-S32 Properties Viscosity: 2,000 cSt Molecular Weight: 36,000 g/mol Wt.% OH: 0.9 OH (eq/kg): 0.050-0.055

Safety


  • Packaging Under Nitrogen
    DMS-S32: Silanol Terminated PDMS, 2,000 cSt (Telechelic Functional Fluid)
    Terminal silanol groups render polydimethylsiloxanes susceptible to condensation under both mild acid and base conditions. They are intermediates for most room temperature vulcanizeable (RTV) condensation cure silicones. The reactivity of silanol fluids is utilized in applications other than RTVs. Low viscosity silanol fluids are employed as filler treatments and structure control additives in silicone rubber compounding. Intermediate viscosity (1,000-10,000 cSt) fluids can be applied to textiles as durable fabric softeners. High viscosity silanol terminated fluids form the matrix component in tackifiers and pressure sensitive adhesives.
    DMS-S32 Properties
  • Viscosity: 2,000 cSt
  • Molecular Weight: 36,000 g/mol
  • Wt.% OH: 0.9
  • OH (eq/kg): 0.050-0.055
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Industrial Adhesives
Product Number DMS-S32
Product Name SILANOL TERMINATED POLYDIMETHYLSILOXANE, 2,000 cSt
Chemical System Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Thermally Conductive Flame Retardant Silicone - MasterSil 156 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Silicone
Composition Unfilled
View Details
UV-Curing Epoxy, NOA 1375, 6 gm Syringe - NOA-1375S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details
Adhesives -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Cure / Technology Two Component  
Chemical System Epoxy; Silicone
View Details