Gelest, Inc. SILANOL TERMINATED POLYDIMETHYLSILOXANE, 1,000 cSt DMS-S31

Description
Safety Packaging Under Nitrogen DMS-S31: Silanol Terminated PDMS, 1,000 cSt (Telechelic Functional Fluid) Terminal silanol groups render polydimethylsiloxane s susceptible to condensation under both mild acid and base conditions. They are intermediates for most room temperature vulcanizeable (RTV) condensation cure silicones. The reactivity of silanol fluids is utilized in applications other than RTVs. Low viscosity silanol fluids are employed as filler treatments and structure control additives in silicone rubber compounding. Intermediate viscosity (1,000-10,000 cSt) fluids can be applied to textiles as durable fabric softeners. High viscosity silanol terminated fluids form the matrix component in tackifiers and pressure sensitive adhesives. DMS-S31 Properties Viscosity: 1,000 cSt Molecular Weight: 26,000 g/mol Wt.% OH: 0.1 OH (eq/kg): 0.055-0.060
Datasheet
Description
Safety Packaging Under Nitrogen DMS-S31: Silanol Terminated PDMS, 1,000 cSt (Telechelic Functional Fluid) Terminal silanol groups render polydimethylsiloxane s susceptible to condensation under both mild acid and base conditions. They are intermediates for most room temperature vulcanizeable (RTV) condensation cure silicones. The reactivity of silanol fluids is utilized in applications other than RTVs. Low viscosity silanol fluids are employed as filler treatments and structure control additives in silicone rubber compounding. Intermediate viscosity (1,000-10,000 cSt) fluids can be applied to textiles as durable fabric softeners. High viscosity silanol terminated fluids form the matrix component in tackifiers and pressure sensitive adhesives. DMS-S31 Properties Viscosity: 1,000 cSt Molecular Weight: 26,000 g/mol Wt.% OH: 0.1 OH (eq/kg): 0.055-0.060
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SILANOL TERMINATED POLYDIMETHYLSILOXANE, 1,000 cSt - DMS-S31 - Gelest, Inc.
Morrisville, PA, United States
SILANOL TERMINATED POLYDIMETHYLSILOXANE, 1,000 cSt
DMS-S31
SILANOL TERMINATED POLYDIMETHYLSILOXANE, 1,000 cSt DMS-S31
Safety Packaging Under Nitrogen DMS-S31: Silanol Terminated PDMS, 1,000 cSt (Telechelic Functional Fluid) Terminal silanol groups render polydimethylsiloxane s susceptible to condensation under both mild acid and base conditions. They are intermediates for most room temperature vulcanizeable (RTV) condensation cure silicones. The reactivity of silanol fluids is utilized in applications other than RTVs. Low viscosity silanol fluids are employed as filler treatments and structure control additives in silicone rubber compounding. Intermediate viscosity (1,000-10,000 cSt) fluids can be applied to textiles as durable fabric softeners. High viscosity silanol terminated fluids form the matrix component in tackifiers and pressure sensitive adhesives. DMS-S31 Properties Viscosity: 1,000 cSt Molecular Weight: 26,000 g/mol Wt.% OH: 0.1 OH (eq/kg): 0.055-0.060

Safety


  • Packaging Under Nitrogen
    DMS-S31: Silanol Terminated PDMS, 1,000 cSt (Telechelic Functional Fluid)
    Terminal silanol groups render polydimethylsiloxanes susceptible to condensation under both mild acid and base conditions. They are intermediates for most room temperature vulcanizeable (RTV) condensation cure silicones. The reactivity of silanol fluids is utilized in applications other than RTVs. Low viscosity silanol fluids are employed as filler treatments and structure control additives in silicone rubber compounding. Intermediate viscosity (1,000-10,000 cSt) fluids can be applied to textiles as durable fabric softeners. High viscosity silanol terminated fluids form the matrix component in tackifiers and pressure sensitive adhesives.
    DMS-S31 Properties
  • Viscosity: 1,000 cSt
  • Molecular Weight: 26,000 g/mol
  • Wt.% OH: 0.1
  • OH (eq/kg): 0.055-0.060
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Industrial Adhesives
Product Number DMS-S31
Product Name SILANOL TERMINATED POLYDIMETHYLSILOXANE, 1,000 cSt
Chemical System Silicone
Unlock Full Specs
to access all available technical data