Gelest, Inc. SILANOL TERMINATED POLYDIMETHYLSILOXANE, 700-800 cSt DMS-S27

Description
Safety Packaging Under Nitrogen DMS-S27: Silanol Terminated PDMS, 700-800 cSt (Telechelic Functional Fluid) Terminal silanol groups render polydimethylsiloxane s susceptible to condensation under both mild acid and base conditions. They are intermediates for most room temperature vulcanizeable (RTV) condensation cure silicones. The reactivity of silanol fluids is utilized in applications other than RTVs. Low viscosity silanol fluids are employed as filler treatments and structure control additives in silicone rubber compounding. Intermediate viscosity (1,000-10,000 cSt) fluids can be applied to textiles as durable fabric softeners. High viscosity silanol terminated fluids form the matrix component in tackifiers and pressure sensitive adhesives. DMS-S27 Properties Viscosity: 700-800 St Molecular Weight: 18,000 g/mol Wt.% OH: 0.2 OH (eq/kg): 0.11-0.13
Datasheet
Description
Safety Packaging Under Nitrogen DMS-S27: Silanol Terminated PDMS, 700-800 cSt (Telechelic Functional Fluid) Terminal silanol groups render polydimethylsiloxane s susceptible to condensation under both mild acid and base conditions. They are intermediates for most room temperature vulcanizeable (RTV) condensation cure silicones. The reactivity of silanol fluids is utilized in applications other than RTVs. Low viscosity silanol fluids are employed as filler treatments and structure control additives in silicone rubber compounding. Intermediate viscosity (1,000-10,000 cSt) fluids can be applied to textiles as durable fabric softeners. High viscosity silanol terminated fluids form the matrix component in tackifiers and pressure sensitive adhesives. DMS-S27 Properties Viscosity: 700-800 St Molecular Weight: 18,000 g/mol Wt.% OH: 0.2 OH (eq/kg): 0.11-0.13
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SILANOL TERMINATED POLYDIMETHYLSILOXANE, 700-800 cSt - DMS-S27 - Gelest, Inc.
Morrisville, PA, United States
SILANOL TERMINATED POLYDIMETHYLSILOXANE, 700-800 cSt
DMS-S27
SILANOL TERMINATED POLYDIMETHYLSILOXANE, 700-800 cSt DMS-S27
Safety Packaging Under Nitrogen DMS-S27: Silanol Terminated PDMS, 700-800 cSt (Telechelic Functional Fluid) Terminal silanol groups render polydimethylsiloxane s susceptible to condensation under both mild acid and base conditions. They are intermediates for most room temperature vulcanizeable (RTV) condensation cure silicones. The reactivity of silanol fluids is utilized in applications other than RTVs. Low viscosity silanol fluids are employed as filler treatments and structure control additives in silicone rubber compounding. Intermediate viscosity (1,000-10,000 cSt) fluids can be applied to textiles as durable fabric softeners. High viscosity silanol terminated fluids form the matrix component in tackifiers and pressure sensitive adhesives. DMS-S27 Properties Viscosity: 700-800 St Molecular Weight: 18,000 g/mol Wt.% OH: 0.2 OH (eq/kg): 0.11-0.13

Safety


  • Packaging Under Nitrogen
    DMS-S27: Silanol Terminated PDMS, 700-800 cSt (Telechelic Functional Fluid)
    Terminal silanol groups render polydimethylsiloxanes susceptible to condensation under both mild acid and base conditions. They are intermediates for most room temperature vulcanizeable (RTV) condensation cure silicones. The reactivity of silanol fluids is utilized in applications other than RTVs. Low viscosity silanol fluids are employed as filler treatments and structure control additives in silicone rubber compounding. Intermediate viscosity (1,000-10,000 cSt) fluids can be applied to textiles as durable fabric softeners. High viscosity silanol terminated fluids form the matrix component in tackifiers and pressure sensitive adhesives.
    DMS-S27 Properties
  • Viscosity: 700-800 St
  • Molecular Weight: 18,000 g/mol
  • Wt.% OH: 0.2
  • OH (eq/kg): 0.11-0.13
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Industrial Adhesives
Product Number DMS-S27
Product Name SILANOL TERMINATED POLYDIMETHYLSILOXANE, 700-800 cSt
Chemical System Silicone
Unlock Full Specs
to access all available technical data

Similar Products

ELANTAS PDG CONATHANE CE-1155 Polyurethane Conformal Coating 1 qt Kit - CE-1155 QT KIT - Ellsworth Adhesives
Specs
Cure / Technology Two Component  
Chemical System Polyurethane
Viscosity 72 cP
View Details
Adhesives -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Cure / Technology Two Component  
Chemical System Epoxy; Silicone
View Details
UV-Curing Epoxy, NOA 1375, 6 gm Syringe - NOA-1375S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details