Mitsubishi Electric Automation, Inc. Variable Frequency Motor Inverter D700

Description
The D700 series is the direct replacement for the S500 & S500E series and includes the following improvements: Increased capacity up to 10HP in both 230V and 460V Safety stop compliant RoHS compliant Includes brake chopper circuit as standard Modbus RTU included as standard via the RJ45 port Password function General Purpose Flux Vector Control (same as E500) Optimum excitation control for increased energy savings when motor is not under load Frequency search function to catch a spinning load Same mounting holes and dimensions as S500(E) Standard 5 year warranty
Description
The D700 series is the direct replacement for the S500 & S500E series and includes the following improvements: Increased capacity up to 10HP in both 230V and 460V Safety stop compliant RoHS compliant Includes brake chopper circuit as standard Modbus RTU included as standard via the RJ45 port Password function General Purpose Flux Vector Control (same as E500) Optimum excitation control for increased energy savings when motor is not under load Frequency search function to catch a spinning load Same mounting holes and dimensions as S500(E) Standard 5 year warranty

Suppliers

Company
Product
Description
Supplier Links
Variable Frequency Motor Inverter - D700 - Mitsubishi Electric Automation, Inc.
Vernon Hills, IL, USA
Variable Frequency Motor Inverter
D700
Variable Frequency Motor Inverter D700
The D700 series is the direct replacement for the S500 & S500E series and includes the following improvements: Increased capacity up to 10HP in both 230V and 460V Safety stop compliant RoHS compliant Includes brake chopper circuit as standard Modbus RTU included as standard via the RJ45 port Password function General Purpose Flux Vector Control (same as E500) Optimum excitation control for increased energy savings when motor is not under load Frequency search function to catch a spinning load Same mounting holes and dimensions as S500(E) Standard 5 year warranty

The D700 series is the direct replacement for the S500 & S500E series and includes the following improvements:

  • Increased capacity up to 10HP in both 230V and 460V
  • Safety stop compliant
  • RoHS compliant
  • Includes brake chopper circuit as standard
  • Modbus RTU included as standard via the RJ45 port
  • Password function
  • General Purpose Flux Vector Control (same as E500)
  • Optimum excitation control for increased energy savings when motor is not under load
  • Frequency search function to catch a spinning load
  • Same mounting holes and dimensions as S500(E)
  • Standard 5 year warranty
Supplier's Site

Technical Specifications

  Mitsubishi Electric Automation, Inc.
Product Category Motor Speed Controllers
Product Number D700
Product Name Variable Frequency Motor Inverter
Power 93.27 to 7461 watts
Product Variable Speed
PC-Based Bus SSCNETIII Fiber Optic Communication Network
Operating Temperature -10 to 50 C (14 to 122 F)
Configuration Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

 - ML4426IS-G - Rochester Electronics
Rochester Electronics
View Details
Low-voltage 3-phase brushless DC motor controller - 716PCDPTH0050 - Shenzhen Power Motor Industrial Co., Ltd.
Specs
Power 0.0 to 35 watts
DC Input 12 to 24 volts
Phase   Three Phase
View Details
Speed Controllers Series SC 5008 S 4-Quadrant PWM configurable via PC -  - FAULHABER MICROMO
Specs
Product Pulse Width Modulation Drive
Operating Temperature -25 to 60 C (-13 to 140 F)
Configuration PC Board
View Details
Filtered SCR DC Basic Speed Control (open chassis) -  - Bodine Electric Company
Specs
Power 124 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
View Details