CIRCUIT PROTECTOR, MODEL: CP30-BA, INLINE TYPE, 2 POLE, MEDIUM-SPEED TYPE, 5 AMP, STANDARD, 2V=SYMBOL FOR INPUT/OUTPUT VOLTAGE: 3/60/208 (230/240)VAC, 220 VAC 2.5KA, 40°C 50-60HZ UI 250V CURVE M, 230 VAC 2.5KA, 120 VDC 2.5KA, 250 VAC, 125 VDC . FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 127745981 |
| Product Name | Circuit Breaker Accessory |