ALT-192 -- POLYOCTADECYLMETHYLSILOXANE, 250-500 CST (50°C)
Gelest, Inc.
POLYOCTADECYLMETHYLSILOXANE, 250-500 cSt (50°C)
ALT-192
Description
Additional Properties
Surface Tension (mN/m) 39.5 Safety
Packaging Under Nitrogen
Description
Additional Properties
Surface Tension (mN/m) 39.5 Safety
Packaging Under Nitrogen
Datasheet
Suppliers
POLYOCTADECYLMETHYLSILOXANE, 250-500 cSt (50°C)
ALT-192
Additional Properties
Surface Tension (mN/m) 39.5 Safety
Packaging Under Nitrogen
Additional Properties
- Surface Tension (mN/m) 39.5
Safety
- Packaging Under Nitrogen
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Adhesives |
|
Product Number
|
ALT-192 |
|
Product Name
|
POLYOCTADECYLMETHYLSILOXANE, 250-500 cSt (50°C) |
|
Chemical System
|
Silicone
|
Unlock Full Specs
to access all available technical data
Similar Products
Cure / Technology
Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
Chemical System
Silicone
Composition
Unfilled
View Details
AGC Chemicals Americas, Inc.
Chemical System
PFA
Type / Form
Pellets
Features
Laminaes
View Details
Cure / Technology
Single Component
Viscosity
36000 cP
Tensile (Break)
4000 psi (27579 KPa)
View Details
Hernon Manufacturing, Inc.
Cure / Technology
Single Component
Industry
Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details