Gelest, Inc. ZIRCONIUM 2-METHYL-2-BUTOXIDE AKZ965

Description
Application Sol-gel precursor for zirconium oxides used in plasma sprays.1 Intermediate for ZrO2 by CVD.2 Reference 1. NASA Tech Brief 9(1) Item JPL invention NPO-16228/5682. 2. Mazdiyansi, K. et al. USAF Report ASD-TDR-63-322, 1963. Safety Packaging Under Nitrogen ALD Material Atomic layer deposition (ALD) is a chemically self-limiting deposition technique that is based on the sequential use of a gaseous chemical process. A thin film (as fine as -0.1 Å per cycle) results from repeating the deposition sequence as many times as needed to reach a certain thickness. The major characteristic of the films is the resulting conformality and the controlled deposition manner. Precursor selection is key in ALD processes, namely finding molecules which will have enough reactivity to produce the desired films yet are stable enough to be handled and safely delivered to the reaction chamber. CVD Material The growth of thin films via chemical vapor deposition (CVD) is an industrially significant process with a wide array of applications, notably in microelectronic device fabrication. A volatilized precursor (such as a silane, organometallic or metal coordination complex) is passed over a heated substrate. Thermal decomposition of the precursor produces a thin-film deposit, and ideally, the ligands associated with the precursor are cleanly lost to the gas phase as reaction products. Compared to other thin-film production techniques, CVD offers several significant advantages, most notably the potential for effecting selective deposition and lower processing temperatures. Many metal CVD depositions are autocatalytic. Growth of such thin films is characterized by an induction period, which is a consequence of the higher barriers that relate to the activation of the precursor on a non-native substrate. CVD is the preferred deposition method for fabricating optical storage, as it is a well-established method with good scalability, reproducibility, and uniformity. It is also capable of high rates and good composition control. Zirconium 2-methyl-2-butoxide; Zirconium t-pentyloxide; Zirconium t-amyloxide Viscosity, 25 °C: 7-8 cSt ΔHvap: 16.3 kcal/mol Decomposes >225 °C Vapor pressure, 58 °C: 0.02 mm Vapor pressure, 75 °C: 0.08 mm Vapor pressure, 100 °C: 0.61 mm Vapor pressure, 150 °C: 8.79 mm Soluble: hydrocarbons, t-amyl alcohol Molecular complexity: 1.0 Sol-gel precursor for zirconium oxides used in plasma sprays Intermediate for ZrO2 by CVD
Datasheet
Description
Application Sol-gel precursor for zirconium oxides used in plasma sprays.1 Intermediate for ZrO2 by CVD.2 Reference 1. NASA Tech Brief 9(1) Item JPL invention NPO-16228/5682. 2. Mazdiyansi, K. et al. USAF Report ASD-TDR-63-322, 1963. Safety Packaging Under Nitrogen ALD Material Atomic layer deposition (ALD) is a chemically self-limiting deposition technique that is based on the sequential use of a gaseous chemical process. A thin film (as fine as -0.1 Å per cycle) results from repeating the deposition sequence as many times as needed to reach a certain thickness. The major characteristic of the films is the resulting conformality and the controlled deposition manner. Precursor selection is key in ALD processes, namely finding molecules which will have enough reactivity to produce the desired films yet are stable enough to be handled and safely delivered to the reaction chamber. CVD Material The growth of thin films via chemical vapor deposition (CVD) is an industrially significant process with a wide array of applications, notably in microelectronic device fabrication. A volatilized precursor (such as a silane, organometallic or metal coordination complex) is passed over a heated substrate. Thermal decomposition of the precursor produces a thin-film deposit, and ideally, the ligands associated with the precursor are cleanly lost to the gas phase as reaction products. Compared to other thin-film production techniques, CVD offers several significant advantages, most notably the potential for effecting selective deposition and lower processing temperatures. Many metal CVD depositions are autocatalytic. Growth of such thin films is characterized by an induction period, which is a consequence of the higher barriers that relate to the activation of the precursor on a non-native substrate. CVD is the preferred deposition method for fabricating optical storage, as it is a well-established method with good scalability, reproducibility, and uniformity. It is also capable of high rates and good composition control. Zirconium 2-methyl-2-butoxide; Zirconium t-pentyloxide; Zirconium t-amyloxide Viscosity, 25 °C: 7-8 cSt ΔHvap: 16.3 kcal/mol Decomposes >225 °C Vapor pressure, 58 °C: 0.02 mm Vapor pressure, 75 °C: 0.08 mm Vapor pressure, 100 °C: 0.61 mm Vapor pressure, 150 °C: 8.79 mm Soluble: hydrocarbons, t-amyl alcohol Molecular complexity: 1.0 Sol-gel precursor for zirconium oxides used in plasma sprays Intermediate for ZrO2 by CVD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZIRCONIUM 2-METHYL-2-BUTOXIDE - AKZ965 - Gelest, Inc.
Morrisville, PA, United States
ZIRCONIUM 2-METHYL-2-BUTOXIDE
AKZ965
ZIRCONIUM 2-METHYL-2-BUTOXIDE AKZ965
Application Sol-gel precursor for zirconium oxides used in plasma sprays.1 Intermediate for ZrO2 by CVD.2 Reference 1. NASA Tech Brief 9(1) Item JPL invention NPO-16228/5682. 2. Mazdiyansi, K. et al. USAF Report ASD-TDR-63-322, 1963. Safety Packaging Under Nitrogen ALD Material Atomic layer deposition (ALD) is a chemically self-limiting deposition technique that is based on the sequential use of a gaseous chemical process. A thin film (as fine as -0.1 Å per cycle) results from repeating the deposition sequence as many times as needed to reach a certain thickness. The major characteristic of the films is the resulting conformality and the controlled deposition manner. Precursor selection is key in ALD processes, namely finding molecules which will have enough reactivity to produce the desired films yet are stable enough to be handled and safely delivered to the reaction chamber. CVD Material The growth of thin films via chemical vapor deposition (CVD) is an industrially significant process with a wide array of applications, notably in microelectronic device fabrication. A volatilized precursor (such as a silane, organometallic or metal coordination complex) is passed over a heated substrate. Thermal decomposition of the precursor produces a thin-film deposit, and ideally, the ligands associated with the precursor are cleanly lost to the gas phase as reaction products. Compared to other thin-film production techniques, CVD offers several significant advantages, most notably the potential for effecting selective deposition and lower processing temperatures. Many metal CVD depositions are autocatalytic. Growth of such thin films is characterized by an induction period, which is a consequence of the higher barriers that relate to the activation of the precursor on a non-native substrate. CVD is the preferred deposition method for fabricating optical storage, as it is a well-established method with good scalability, reproducibility, and uniformity. It is also capable of high rates and good composition control. Zirconium 2-methyl-2-butoxide; Zirconium t-pentyloxide; Zirconium t-amyloxide Viscosity, 25 °C: 7-8 cSt ΔHvap: 16.3 kcal/mol Decomposes >225 °C Vapor pressure, 58 °C: 0.02 mm Vapor pressure, 75 °C: 0.08 mm Vapor pressure, 100 °C: 0.61 mm Vapor pressure, 150 °C: 8.79 mm Soluble: hydrocarbons, t-amyl alcohol Molecular complexity: 1.0 Sol-gel precursor for zirconium oxides used in plasma sprays Intermediate for ZrO2 by CVD

Application


Sol-gel precursor for zirconium oxides used in plasma sprays.1 Intermediate for ZrO2 by CVD.2


Reference


1. NASA Tech Brief 9(1) Item JPL invention NPO-16228/5682. 2. Mazdiyansi, K. et al. USAF Report ASD-TDR-63-322, 1963.


Safety


  • Packaging Under Nitrogen
    ALD Material
    Atomic layer deposition (ALD) is a chemically self-limiting deposition technique that is based on the sequential use of a gaseous chemical process. A thin film (as fine as -0.1 Å per cycle) results from repeating the deposition sequence as many times as needed to reach a certain thickness. The major characteristic of the films is the resulting conformality and the controlled deposition manner. Precursor selection is key in ALD processes, namely finding molecules which will have enough reactivity to produce the desired films yet are stable enough to be handled and safely delivered to the reaction chamber.
    CVD Material
    The growth of thin films via chemical vapor deposition (CVD) is an industrially significant process with a wide array of applications, notably in microelectronic device fabrication. A volatilized precursor (such as a silane, organometallic or metal coordination complex) is passed over a heated substrate. Thermal decomposition of the precursor produces a thin-film deposit, and ideally, the ligands associated with the precursor are cleanly lost to the gas phase as reaction products. Compared to other thin-film production techniques, CVD offers several significant advantages, most notably the potential for effecting selective deposition and lower processing temperatures. Many metal CVD depositions are autocatalytic. Growth of such thin films is characterized by an induction period, which is a consequence of the higher barriers that relate to the activation of the precursor on a non-native substrate. CVD is the preferred deposition method for fabricating optical storage, as it is a well-established method with good scalability, reproducibility, and uniformity. It is also capable of high rates and good composition control.
    Zirconium 2-methyl-2-butoxide; Zirconium t-pentyloxide; Zirconium t-amyloxide
  • Viscosity, 25 °C: 7-8 cSt
  • ΔHvap: 16.3 kcal/mol
  • Decomposes >225 °C
  • Vapor pressure, 58 °C: 0.02 mm
  • Vapor pressure, 75 °C: 0.08 mm
  • Vapor pressure, 100 °C: 0.61 mm
  • Vapor pressure, 150 °C: 8.79 mm
  • Soluble: hydrocarbons, t-amyl alcohol
  • Molecular complexity: 1.0
  • Sol-gel precursor for zirconium oxides used in plasma sprays
  • Intermediate for ZrO2 by CVD
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Organic Chemicals
Product Number AKZ965
Product Name ZIRCONIUM 2-METHYL-2-BUTOXIDE
Chemical Formula C 2 0 H 4 4 O 4 Zr
Unlock Full Specs
to access all available technical data

Similar Products

DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
HEXAETHYLCYCLOTRISILOXANE - SIH5990.0 - Gelest, Inc.
Specs
Chemical Formula C 1 2 H 3 0 O 3 Si 3
CAS Number 2031-79-0
Boiling Point 243 F (117 C)
View Details
TITRATION SOLVENT - LC261404 - LabChem Inc.
Specs
Trigger Solvent
View Details