Gelest, Inc. COPPER(I)/(II) HEXAFLUORO-2,4-PENTANEDIONATE - VINYLTRIMETHYLSILANE COMPLEX AKC252.8

Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application High deposition rate, stable, optimized precursor for copper.1,2,3 Reference 1. Kaloyeros, A. et al. U.S. Patent 6,037,001, 2000. 2. Burke, A. et al. J. Appl. Phys. 1997, 82, 4651. 3. Braeckelmann, G. et al. J. Vac. Sci. Technol. B 1996, 14, 1828. Safety Hazard Info oral rat, LD50: 540 mg/kg Packaging Under Nitrogen ALD Material Atomic layer deposition (ALD) is a chemically self-limiting deposition technique that is based on the sequential use of a gaseous chemical process. A thin film (as fine as -0.1 Å per cycle) results from repeating the deposition sequence as many times as needed to reach a certain thickness. The major characteristic of the films is the resulting conformality and the controlled deposition manner. Precursor selection is key in ALD processes, namely finding molecules which will have enough reactivity to produce the desired films yet are stable enough to be handled and safely delivered to the reaction chamber. Copper(I)/(I) hexafluoro-2,4-penta nedionate-vinyltrime thylsilane complex; Copper HFAC VTMS 10-20% Copper(II) High deposition rate, stable, optimized precursor for copper
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application High deposition rate, stable, optimized precursor for copper.1,2,3 Reference 1. Kaloyeros, A. et al. U.S. Patent 6,037,001, 2000. 2. Burke, A. et al. J. Appl. Phys. 1997, 82, 4651. 3. Braeckelmann, G. et al. J. Vac. Sci. Technol. B 1996, 14, 1828. Safety Hazard Info oral rat, LD50: 540 mg/kg Packaging Under Nitrogen ALD Material Atomic layer deposition (ALD) is a chemically self-limiting deposition technique that is based on the sequential use of a gaseous chemical process. A thin film (as fine as -0.1 Å per cycle) results from repeating the deposition sequence as many times as needed to reach a certain thickness. The major characteristic of the films is the resulting conformality and the controlled deposition manner. Precursor selection is key in ALD processes, namely finding molecules which will have enough reactivity to produce the desired films yet are stable enough to be handled and safely delivered to the reaction chamber. Copper(I)/(I) hexafluoro-2,4-penta nedionate-vinyltrime thylsilane complex; Copper HFAC VTMS 10-20% Copper(II) High deposition rate, stable, optimized precursor for copper
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COPPER(I)/(II) HEXAFLUORO-2,4-PENTANEDIONATE - VINYLTRIMETHYLSILANE COMPLEX - AKC252.8 - Gelest, Inc.
Morrisville, PA, United States
COPPER(I)/(II) HEXAFLUORO-2,4-PENTANEDIONATE - VINYLTRIMETHYLSILANE COMPLEX
AKC252.8
COPPER(I)/(II) HEXAFLUORO-2,4-PENTANEDIONATE - VINYLTRIMETHYLSILANE COMPLEX AKC252.8
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application High deposition rate, stable, optimized precursor for copper.1,2,3 Reference 1. Kaloyeros, A. et al. U.S. Patent 6,037,001, 2000. 2. Burke, A. et al. J. Appl. Phys. 1997, 82, 4651. 3. Braeckelmann, G. et al. J. Vac. Sci. Technol. B 1996, 14, 1828. Safety Hazard Info oral rat, LD50: 540 mg/kg Packaging Under Nitrogen ALD Material Atomic layer deposition (ALD) is a chemically self-limiting deposition technique that is based on the sequential use of a gaseous chemical process. A thin film (as fine as -0.1 Å per cycle) results from repeating the deposition sequence as many times as needed to reach a certain thickness. The major characteristic of the films is the resulting conformality and the controlled deposition manner. Precursor selection is key in ALD processes, namely finding molecules which will have enough reactivity to produce the desired films yet are stable enough to be handled and safely delivered to the reaction chamber. Copper(I)/(I) hexafluoro-2,4-penta nedionate-vinyltrime thylsilane complex; Copper HFAC VTMS 10-20% Copper(II) High deposition rate, stable, optimized precursor for copper

Additional Properties


  • Hydrolytic Sensitivity 7: reacts slowly with moisture/water
    Application
    High deposition rate, stable, optimized precursor for copper.1,2,3
    Reference
    1. Kaloyeros, A. et al. U.S. Patent 6,037,001, 2000. 2. Burke, A. et al. J. Appl. Phys. 1997, 82, 4651. 3. Braeckelmann, G. et al. J. Vac. Sci. Technol. B 1996, 14, 1828.
    Safety
  • Hazard Info oral rat, LD50: 540 mg/kg
  • Packaging Under Nitrogen
    ALD Material
    Atomic layer deposition (ALD) is a chemically self-limiting deposition technique that is based on the sequential use of a gaseous chemical process. A thin film (as fine as -0.1 Å per cycle) results from repeating the deposition sequence as many times as needed to reach a certain thickness. The major characteristic of the films is the resulting conformality and the controlled deposition manner. Precursor selection is key in ALD processes, namely finding molecules which will have enough reactivity to produce the desired films yet are stable enough to be handled and safely delivered to the reaction chamber.
    Copper(I)/(I) hexafluoro-2,4-pentanedionate-vinyltrimethylsilane complex; Copper HFAC VTMS
  • 10-20% Copper(II)
  • High deposition rate, stable, optimized precursor for copper
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Organic Chemicals
Product Number AKC252.8
Product Name COPPER(I)/(II) HEXAFLUORO-2,4-PENTANEDIONATE - VINYLTRIMETHYLSILANE COMPLEX
Chemical Formula C 1 0 H 1 3 CuF 6 O 2 Si
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
1-Acetyl-2,2,5,5-tetramethyl-∆3-pyrroline-3-methyl M.. - A188600 - Toronto Research Chemicals, Inc.
Specs
Chemical Name 1-Acetyl-2,2,5,5-tetramethyl-∆3-pyrroline-3-methyl Methanethiosulfonate
Chemical Formula C12H21NO3S2
CAS Number 244641-23-4
View Details