Gelest, Inc. CALCIUM METHOXYETHOXIDE, 20% in methoxyethanol AKC167

Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Employed as a protective coating for silicon carbide fibers in titanium composites.1 Preferred intermediate for bioactive soft gel-glasses.2 Reference 1. Gundel, D. et al. J. Mater. Sci. 1994, 29, 1795. 2. Ramila, A. et al. Chem. Mater. 2002, 14, 542. Safety Packaging Under Nitrogen
Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Employed as a protective coating for silicon carbide fibers in titanium composites.1 Preferred intermediate for bioactive soft gel-glasses.2 Reference 1. Gundel, D. et al. J. Mater. Sci. 1994, 29, 1795. 2. Ramila, A. et al. Chem. Mater. 2002, 14, 542. Safety Packaging Under Nitrogen
Datasheet
Datasheet Summary
Powered by GS/AI

CALCIUM METHOXYETHOXIDE, 20% in methoxyethanol (part number AKC167) is a liquid mixture primarily used as a chemical intermediate. It contains approximately 20% calcium methoxyethoxide and over 75% 2-methoxyethanol. The product is classified as a flammable liquid and vapor, with associated hazards including skin and eye irritation, and potential reproductive toxicity. It is recommended to handle this product with care, using appropriate personal protective equipment and ensuring adequate ventilation. The product is sensitive to moisture and should be stored under nitrogen to maintain stability. It is suitable for applications such as protective coatings for silicon carbide fibers in titanium composites and as an intermediate for bioactive soft gel-glasses.

Datasheet Summary
Powered by GS/AI

CALCIUM METHOXYETHOXIDE, 20% in methoxyethanol (part number AKC167) is a liquid mixture primarily used as a chemical intermediate. It contains approximately 20% calcium methoxyethoxide and over 75% 2-methoxyethanol. The product is classified as a flammable liquid and vapor, with associated hazards including skin and eye irritation, and potential reproductive toxicity. It is recommended to handle this product with care, using appropriate personal protective equipment and ensuring adequate ventilation. The product is sensitive to moisture and should be stored under nitrogen to maintain stability. It is suitable for applications such as protective coatings for silicon carbide fibers in titanium composites and as an intermediate for bioactive soft gel-glasses.

Suppliers

Company
Product
Description
Supplier Links
CALCIUM METHOXYETHOXIDE, 20% in methoxyethanol - AKC167 - Gelest, Inc.
Morrisville, PA, United States
CALCIUM METHOXYETHOXIDE, 20% in methoxyethanol
AKC167
CALCIUM METHOXYETHOXIDE, 20% in methoxyethanol AKC167
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Employed as a protective coating for silicon carbide fibers in titanium composites.1 Preferred intermediate for bioactive soft gel-glasses.2 Reference 1. Gundel, D. et al. J. Mater. Sci. 1994, 29, 1795. 2. Ramila, A. et al. Chem. Mater. 2002, 14, 542. Safety Packaging Under Nitrogen

Additional Properties


  • Hydrolytic Sensitivity 7: reacts slowly with moisture/water
    Application
    Employed as a protective coating for silicon carbide fibers in titanium composites.1 Preferred intermediate for bioactive soft gel-glasses.2
    Reference
    1. Gundel, D. et al. J. Mater. Sci. 1994, 29, 1795. 2. Ramila, A. et al. Chem. Mater. 2002, 14, 542.
    Safety
  • Packaging Under Nitrogen
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Organic Chemicals
Product Number AKC167
Product Name CALCIUM METHOXYETHOXIDE, 20% in methoxyethanol
Chemical Formula C 6 H 1 4 CaO 4
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
3-(TRIMETHYLSILYL)PROPIOLIC ACID, 95% -  - GFS Chemicals, Inc.
Specs
Trigger Acid
Chemical Name 3-(TRIMETHYLSILYL)PROPIOLIC ACID, 95%
Chemical Formula (CH3)3SiCCCOOH
View Details