Mitsubishi Electric Automation, Inc. Variable Frequency Motor Inverter A701

Description
The A701 offers most of the features and function found in the standard A700 Series but includes built-in line regeneration that allows 100% continuous braking torque. The A701 is ideal for applications with overhauling loads or rapid start/stop cycles such as escalators, lifts & hoists and centrifuges. Other opportunities are simply customers who want to remove the problems associated with brake resistors and the heat they produce or to simplify wiring and reduce required panel space. By taking the regenerative energy from the motor and returning it to the AC line instead of transforming it into heat through a resistor, increased energy savings and improved return on investment is assured.
Description
The A701 offers most of the features and function found in the standard A700 Series but includes built-in line regeneration that allows 100% continuous braking torque. The A701 is ideal for applications with overhauling loads or rapid start/stop cycles such as escalators, lifts & hoists and centrifuges. Other opportunities are simply customers who want to remove the problems associated with brake resistors and the heat they produce or to simplify wiring and reduce required panel space. By taking the regenerative energy from the motor and returning it to the AC line instead of transforming it into heat through a resistor, increased energy savings and improved return on investment is assured.

Suppliers

Company
Product
Description
Supplier Links
Variable Frequency Motor Inverter - A701 - Mitsubishi Electric Automation, Inc.
Vernon Hills, IL, USA
Variable Frequency Motor Inverter
A701
Variable Frequency Motor Inverter A701
The A701 offers most of the features and function found in the standard A700 Series but includes built-in line regeneration that allows 100% continuous braking torque. The A701 is ideal for applications with overhauling loads or rapid start/stop cycles such as escalators, lifts & hoists and centrifuges. Other opportunities are simply customers who want to remove the problems associated with brake resistors and the heat they produce or to simplify wiring and reduce required panel space. By taking the regenerative energy from the motor and returning it to the AC line instead of transforming it into heat through a resistor, increased energy savings and improved return on investment is assured.

The A701 offers most of the features and function found in the standard A700 Series but includes built-in line regeneration that allows 100% continuous braking torque. The A701 is ideal for applications with overhauling loads or rapid start/stop cycles such as escalators, lifts & hoists and centrifuges. Other opportunities are simply customers who want to remove the problems associated with brake resistors and the heat they produce or to simplify wiring and reduce required panel space. By taking the regenerative energy from the motor and returning it to the AC line instead of transforming it into heat through a resistor, increased energy savings and improved return on investment is assured.

Supplier's Site

Technical Specifications

  Mitsubishi Electric Automation, Inc.
Product Category Motor Speed Controllers
Product Number A701
Product Name Variable Frequency Motor Inverter
Power 5596 to 55961 watts
Product Variable Speed
PC-Based Bus SSCNETIII Fiber Optic Communication Network
Operating Temperature -10 to 50 C (14 to 122 F)
Configuration Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Speed Controllers Series SC 5008 S 4-Quadrant PWM configurable via PC -  - FAULHABER MICROMO
Specs
Product Pulse Width Modulation Drive
Operating Temperature -25 to 60 C (-13 to 140 F)
Configuration PC Board
View Details
Filtered SCR DC Speed and Direction Control -  - Bodine Electric Company
Specs
Power 124 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
View Details
Speed Controls - MMP-15A-12-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
DC Input 8 to 32 volts
Continuous Current 15 amps
Peak Current 30 amps
View Details
G7 Three-Level AC Drive (VFD), 240V 3-Phase, 5 HP - CIMR-G7U23P71 - Yaskawa America, Inc. - Drives Division
Specs
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
Power 3731 watts
View Details