Verbatim Corporation 97644

Description
Store 'n' Go® USB 3.0 USB Drive Verbatim's Store 'n' Go® USB 3.0 Flash Drive, allows you to take full advantage of USB 3.0 interface which offers data transfer speeds up to 10 times faster than USB 2.0!. Featuring 4 channel I/O architecture for high performance, Verbatim's Store 'n' Go USB 3.0 Flash Drive can provide Read speeds up to 120MB/s and Write speeds up to 70MB/s on USB 3.0 equipped computers. 100% compatibility with USB 2.0 ports for easy file interchange, Includes password protection software for safeguarding sensitive files. USB 3.0 interface allows transfer speeds up to 10x faster than USB 2.0 100% compatible with USB 2.0 ports Retractable USB connector means no cap to lose Password security feature protects sensitive data Compatible with Windows 7, Vista, XP, Mac OS 10.1 or higher, Linux 2.4.0 or higher. Limited lifetime warranty
Description
Store 'n' Go® USB 3.0 USB Drive Verbatim's Store 'n' Go® USB 3.0 Flash Drive, allows you to take full advantage of USB 3.0 interface which offers data transfer speeds up to 10 times faster than USB 2.0!. Featuring 4 channel I/O architecture for high performance, Verbatim's Store 'n' Go USB 3.0 Flash Drive can provide Read speeds up to 120MB/s and Write speeds up to 70MB/s on USB 3.0 equipped computers. 100% compatibility with USB 2.0 ports for easy file interchange, Includes password protection software for safeguarding sensitive files. USB 3.0 interface allows transfer speeds up to 10x faster than USB 2.0 100% compatible with USB 2.0 ports Retractable USB connector means no cap to lose Password security feature protects sensitive data Compatible with Windows 7, Vista, XP, Mac OS 10.1 or higher, Linux 2.4.0 or higher. Limited lifetime warranty

Suppliers

Company
Product
Description
Supplier Links
Store 'n' Go® USB 3.0 USB Drive Verbatim's Store 'n' Go® USB 3.0 Flash Drive, allows you to take full advantage of USB 3.0 interface which offers data transfer speeds up to 10 times faster than USB 2.0!. Featuring 4 channel I/O architecture for high performance, Verbatim's Store 'n' Go USB 3.0 Flash Drive can provide Read speeds up to 120MB/s and Write speeds up to 70MB/s on USB 3.0 equipped computers. 100% compatibility with USB 2.0 ports for easy file interchange, Includes password protection software for safeguarding sensitive files. USB 3.0 interface allows transfer speeds up to 10x faster than USB 2.0 100% compatible with USB 2.0 ports Retractable USB connector means no cap to lose Password security feature protects sensitive data Compatible with Windows 7, Vista, XP, Mac OS 10.1 or higher, Linux 2.4.0 or higher. Limited lifetime warranty

Store 'n' Go® USB 3.0 USB Drive
Verbatim's Store 'n' Go® USB 3.0 Flash Drive, allows you to take full advantage of USB 3.0 interface which offers data transfer speeds up to 10 times faster than USB 2.0!. Featuring 4 channel I/O architecture for high performance, Verbatim's Store 'n' Go USB 3.0 Flash Drive can provide Read speeds up to 120MB/s and Write speeds up to 70MB/s on USB 3.0 equipped computers. 100% compatibility with USB 2.0 ports for easy file interchange, Includes password protection software for safeguarding sensitive files.

  • USB 3.0 interface allows transfer speeds up to 10x faster than USB 2.0
  • 100% compatible with USB 2.0 ports
  • Retractable USB connector means no cap to lose
  • Password security feature protects sensitive data
  • Compatible with Windows 7, Vista, XP, Mac OS 10.1 or higher, Linux 2.4.0 or higher.
  • Limited lifetime warranty
Supplier's Site

Technical Specifications

  Verbatim Corporation
Product Category Flash Memory Cards
Product Number 97644
Memory Type USB
Unlock Full Specs
to access all available technical data

Similar Products