Verbatim Corporation 97633

Description
Store 'n' Go® Car Audio USB Drive Taking your digital music library on the road is even easier with Verbatim's Store 'n' Go® Car Audio USB Drive. The Verbatim Car Audio USB Drive features a low-profile design that won't protrude from your dashboard and blends in easily without blocking other controls. Easily removable, this USB drive allows access to your digital music collection on any USB-equipped car audio player. Compatible with Windows, Mac and Linux operating systems, the Verbatim Car Audio USB drive offers a USB 2.0 interface for transferring music files. With an 8GB capacity, the Car Audio USB can store about 2,000 MP3 files for hours of listening enjoyment. Specially-designed USB drive for use in car stereos Low-profile design won't protrude from your dashboard Removable for easy updating of audio files via USB port Compatible with Windows 7, Vista, XP or 2000, Mac OS 9.x or higher, Linux kernel 2.6x and higher Works with any audio player equipped with USB port Limited Lifetime Warranty
Description
Store 'n' Go® Car Audio USB Drive Taking your digital music library on the road is even easier with Verbatim's Store 'n' Go® Car Audio USB Drive. The Verbatim Car Audio USB Drive features a low-profile design that won't protrude from your dashboard and blends in easily without blocking other controls. Easily removable, this USB drive allows access to your digital music collection on any USB-equipped car audio player. Compatible with Windows, Mac and Linux operating systems, the Verbatim Car Audio USB drive offers a USB 2.0 interface for transferring music files. With an 8GB capacity, the Car Audio USB can store about 2,000 MP3 files for hours of listening enjoyment. Specially-designed USB drive for use in car stereos Low-profile design won't protrude from your dashboard Removable for easy updating of audio files via USB port Compatible with Windows 7, Vista, XP or 2000, Mac OS 9.x or higher, Linux kernel 2.6x and higher Works with any audio player equipped with USB port Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Store 'n' Go® Car Audio USB Drive Taking your digital music library on the road is even easier with Verbatim's Store 'n' Go® Car Audio USB Drive. The Verbatim Car Audio USB Drive features a low-profile design that won't protrude from your dashboard and blends in easily without blocking other controls. Easily removable, this USB drive allows access to your digital music collection on any USB-equipped car audio player. Compatible with Windows, Mac and Linux operating systems, the Verbatim Car Audio USB drive offers a USB 2.0 interface for transferring music files. With an 8GB capacity, the Car Audio USB can store about 2,000 MP3 files for hours of listening enjoyment. Specially-designed USB drive for use in car stereos Low-profile design won't protrude from your dashboard Removable for easy updating of audio files via USB port Compatible with Windows 7, Vista, XP or 2000, Mac OS 9.x or higher, Linux kernel 2.6x and higher Works with any audio player equipped with USB port Limited Lifetime Warranty

Store 'n' Go® Car Audio USB Drive
Taking your digital music library on the road is even easier with Verbatim's Store 'n' Go® Car Audio USB Drive. The Verbatim Car Audio USB Drive features a low-profile design that won't protrude from your dashboard and blends in easily without blocking other controls. Easily removable, this USB drive allows access to your digital music collection on any USB-equipped car audio player. Compatible with Windows, Mac and Linux operating systems, the Verbatim Car Audio USB drive offers a USB 2.0 interface for transferring music files. With an 8GB capacity, the Car Audio USB can store about 2,000 MP3 files for hours of listening enjoyment.

  • Specially-designed USB drive for use in car stereos
  • Low-profile design won't protrude from your dashboard
  • Removable for easy updating of audio files via USB port
  • Compatible with Windows 7, Vista, XP or 2000, Mac OS 9.x or higher, Linux kernel 2.6x and higher
  • Works with any audio player equipped with USB port
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Verbatim Corporation
Product Category Flash Memory Cards
Product Number 97633
Memory Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Industrial CFast Card, F-56, 128 GB, PSLC Flash, 0°C to +70°C - SFCA128GH2AD4TO-C-HT-23P-STD - Swissbit AG
Specs
Memory Type PSLC
Memory Size 128 GB
Transfer Speed 510 MB/sec
View Details
2 suppliers
POLARIS SMART Ex i memory stick - polaris-smart-ex-i-memory-stick - BARTEC
Specs
Memory Type Memory Stick™
Memory Size 8 GB
View Details
Memory card - 758-879/000-001 - WAGO
Specs
Memory Type SD™
View Details
2 suppliers