Verbatim Corporation 97579

Description
1TB Store 'n' Save USB 3.0 Desktop Hard Drive Experience transfer speeds up to 10 times faster with Verbatim's new USB 3.0 desktop hard drive! This Verbatim desktop hard drive comes with the fastest USB connectivity available. USB 3.0 connectivity helps you blaze through demanding tasks by reading and saving files faster. This desktop drive is also 100% compatible with USB 2.0. USB 3.0 connectivity increases transfer speed up to 10x faster than USB 2.0 100% compatible with USB 2.0 ports Includes Nero BackItUp & Burn Essentials Software Includes Verbatim's Green Button energy-saving software Features Verbatim's Formatter software, allowing users to easily format the drive to either FAT32 or NTFS (or FAT32 to HFS+ for Mac version), based on their own requirements. Enclosure design allows for horizontal or vertical orientation to minimize space requirement Ventillation slots allow for fanless, quiet operation Industry-leading 7-year limited warranty
Description
1TB Store 'n' Save USB 3.0 Desktop Hard Drive Experience transfer speeds up to 10 times faster with Verbatim's new USB 3.0 desktop hard drive! This Verbatim desktop hard drive comes with the fastest USB connectivity available. USB 3.0 connectivity helps you blaze through demanding tasks by reading and saving files faster. This desktop drive is also 100% compatible with USB 2.0. USB 3.0 connectivity increases transfer speed up to 10x faster than USB 2.0 100% compatible with USB 2.0 ports Includes Nero BackItUp & Burn Essentials Software Includes Verbatim's Green Button energy-saving software Features Verbatim's Formatter software, allowing users to easily format the drive to either FAT32 or NTFS (or FAT32 to HFS+ for Mac version), based on their own requirements. Enclosure design allows for horizontal or vertical orientation to minimize space requirement Ventillation slots allow for fanless, quiet operation Industry-leading 7-year limited warranty

Suppliers

Company
Product
Description
Supplier Links
1TB Store 'n' Save USB 3.0 Desktop Hard Drive Experience transfer speeds up to 10 times faster with Verbatim's new USB 3.0 desktop hard drive! This Verbatim desktop hard drive comes with the fastest USB connectivity available. USB 3.0 connectivity helps you blaze through demanding tasks by reading and saving files faster. This desktop drive is also 100% compatible with USB 2.0. USB 3.0 connectivity increases transfer speed up to 10x faster than USB 2.0 100% compatible with USB 2.0 ports Includes Nero BackItUp & Burn Essentials Software Includes Verbatim's Green Button energy-saving software Features Verbatim's Formatter software, allowing users to easily format the drive to either FAT32 or NTFS (or FAT32 to HFS+ for Mac version), based on their own requirements. Enclosure design allows for horizontal or vertical orientation to minimize space requirement Ventillation slots allow for fanless, quiet operation Industry-leading 7-year limited warranty

1TB Store 'n' Save USB 3.0 Desktop Hard Drive
Experience transfer speeds up to 10 times faster with Verbatim's new USB 3.0 desktop hard drive! This Verbatim desktop hard drive comes with the fastest USB connectivity available. USB 3.0 connectivity helps you blaze through demanding tasks by reading and saving files faster. This desktop drive is also 100% compatible with USB 2.0.

  • USB 3.0 connectivity increases transfer speed up to 10x faster than USB 2.0
  • 100% compatible with USB 2.0 ports
  • Includes Nero BackItUp & Burn Essentials Software
  • Includes Verbatim's Green Button energy-saving software
  • Features Verbatim's Formatter software, allowing users to easily format the drive to either FAT32 or NTFS (or FAT32 to HFS+ for Mac version), based on their own requirements.
  • Enclosure design allows for horizontal or vertical orientation to minimize space requirement
  • Ventillation slots allow for fanless, quiet operation
  • Industry-leading 7-year limited warranty
Supplier's Site

Technical Specifications

  Verbatim Corporation
Product Category Hard Drives
Product Number 97579
Device Type Hard Drive
Unlock Full Specs
to access all available technical data