Store 'n' Go SuperSpeed USB 3.0 Portable Hard Drive - 500GB Experience transfer speeds up to 10x faster with the new SuperSpeed USB 3.0! This Verbatim compact external portable hard drive features a sleek finish and comes with the fastest USB connectivity available. SuperSpeed USB 3.0 lets you blaze through demanding tasks by reading and saving files faster. This external hard drive features Nero BackItUp & Burn Essentials software that allows full system backup and restore functions, the ability to schedule automatic backup by date/time and an encrypted backup option with password control. Save your precious photos, videos, graphics, games, music, data and more in ultimate safety with Verbatim.
Compact, portable drive features a sleek finish
SuperSpeed USB 3.0 increases transfer speed up to 10x faster than USB 2.0
100% compatible with USB 2.0 ports
Includes Nero BackItUp & Burn software*
Includes Verbatim's Green Button energy-saving software
Features Verbatim's Formatter software, allowing users to easily format the drive to either FAT32 or NTFS (or FAT32 to HFS+ for Mac version), based on their own requirements.
Industry-leading 7-year limited warranty *Software compatible with Windows operating systems only
Store 'n' Go SuperSpeed USB 3.0 Portable Hard Drive - 500GB
Experience transfer speeds up to 10x faster with the new SuperSpeed USB 3.0! This Verbatim compact external portable hard drive features a sleek finish and comes with the fastest USB connectivity available. SuperSpeed USB 3.0 lets you blaze through demanding tasks by reading and saving files faster. This external hard drive features Nero BackItUp & Burn Essentials software that allows full system backup and restore functions, the ability to schedule automatic backup by date/time and an encrypted backup option with password control. Save your precious photos, videos, graphics, games, music, data and more in ultimate safety with Verbatim.
- Compact, portable drive features a sleek finish
- SuperSpeed USB 3.0 increases transfer speed up to 10x faster than USB 2.0
- 100% compatible with USB 2.0 ports
- Includes Nero BackItUp & Burn software*
- Includes Verbatim's Green Button energy-saving software
- Features Verbatim's Formatter software, allowing users to easily format the drive to either FAT32 or NTFS (or FAT32 to HFS+ for Mac version), based on their own requirements.
- Industry-leading 7-year limited warranty
*Software compatible with Windows operating systems only