Verbatim Corporation 3D Printer Filament, Pp, 3Mm, Natural; Diameter Verbatim 55951

Description
3D PRINTER FILAMENT, PP, 3MM, NATURAL; Diameter:3mm; Filament Colour:Natural; Filament Material:PP (Polypropylene); Melting Temperature Min:-; Melting Temperature Max:220°C; Filament Weight:500g; Product Range:
Datasheet
Description
3D PRINTER FILAMENT, PP, 3MM, NATURAL; Diameter:3mm; Filament Colour:Natural; Filament Material:PP (Polypropylene); Melting Temperature Min:-; Melting Temperature Max:220°C; Filament Weight:500g; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Pp, 3Mm, Natural; Diameter Verbatim - 44AC4212 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Pp, 3Mm, Natural; Diameter Verbatim
44AC4212
3D Printer Filament, Pp, 3Mm, Natural; Diameter Verbatim 44AC4212
3D PRINTER FILAMENT, PP, 3MM, NATURAL; Diameter:3mm; Filament Colour:Natural; Filament Material:PP (Polypropylene); Melting Temperature Min:-; Melting Temperature Max:220°C; Filament Weight:500g; Product Range:

3D PRINTER FILAMENT, PP, 3MM, NATURAL; Diameter:3mm; Filament Colour:Natural; Filament Material:PP (Polypropylene); Melting Temperature Min:-; Melting Temperature Max:220°C; Filament Weight:500g; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 44AC4212
Product Name 3D Printer Filament, Pp, 3Mm, Natural; Diameter Verbatim
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Carbon Textiles - HYTEX® 5000 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Cordage / Rope; Braided; Woven; Knitted; Rope or Cordage; Sleeving or Wraps
Material Carbon or Graphite; Ceramic
Applications Chemical; Fire; Thermal Insulation; Gasket, Insulation
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Rope - 2776556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 43.8 lbs (19.88 kg)
View Details