3D PRINTER FILAMENT, BVOH, 1.75MM, NAT; Diameter:1.75mm; Filament Colour:Natural; Filament Material:BVOH (Butenediol Vinyl Alcohol Co-Polymer); Melting Temperature Min:200°C; Melting Temperature Max:230°C; Filament Weight:500g
| Newark, An Avnet Company | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | 44AC4210 |
| Product Name | 3D Printer Filament, Bvoh, 1.75Mm, Nat; Diameter Verbatim |
| Type | Fiber / Filament |