Verbatim Corporation 3D Printing Filament, Tpe, 1.75Mm, Black; Diameter Verbatim 55506

Description
3D PRINTING FILAMENT, TPE, 1.75MM, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:TPE (Thermoplastic Elastomer); Melting Temperature Min:230°C; Melting Temperature Max:240°C; Filament Weight:500g
Datasheet
Description
3D PRINTING FILAMENT, TPE, 1.75MM, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:TPE (Thermoplastic Elastomer); Melting Temperature Min:230°C; Melting Temperature Max:240°C; Filament Weight:500g
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printing Filament, Tpe, 1.75Mm, Black; Diameter Verbatim - 44AC4208 - Newark, An Avnet Company
Chicago, IL, United States
3D Printing Filament, Tpe, 1.75Mm, Black; Diameter Verbatim
44AC4208
3D Printing Filament, Tpe, 1.75Mm, Black; Diameter Verbatim 44AC4208
3D PRINTING FILAMENT, TPE, 1.75MM, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:TPE (Thermoplastic Elastomer); Melting Temperature Min:230°C; Melting Temperature Max:240°C; Filament Weight:500g

3D PRINTING FILAMENT, TPE, 1.75MM, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:TPE (Thermoplastic Elastomer); Melting Temperature Min:230°C; Melting Temperature Max:240°C; Filament Weight:500g

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 44AC4208
Product Name 3D Printing Filament, Tpe, 1.75Mm, Black; Diameter Verbatim
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Heat Resistant Carbon Textiles - HYTEX® 5000 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Cordage / Rope; Braided; Woven; Knitted; Rope or Cordage; Sleeving or Wraps
Material Carbon or Graphite; Ceramic
Applications Chemical; Fire; Thermal Insulation; Gasket, Insulation
View Details
Rope - 1835841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless steel
Breaking Strength 220.5 lbs (100 kg)
View Details