Verbatim Corporation 3D Printing Filament, Tpe, 1.75Mm, White; Diameter Verbatim 55500

Description
3D PRINTING FILAMENT, TPE, 1.75MM, WHITE; Diameter:1.75mm; Filament Colour:White; Filament Material:TPE (Thermoplastic Elastomer); Melting Temperature Min:210°C; Melting Temperature Max:235°C; Filament Weight:500g
Datasheet
Description
3D PRINTING FILAMENT, TPE, 1.75MM, WHITE; Diameter:1.75mm; Filament Colour:White; Filament Material:TPE (Thermoplastic Elastomer); Melting Temperature Min:210°C; Melting Temperature Max:235°C; Filament Weight:500g
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printing Filament, Tpe, 1.75Mm, White; Diameter Verbatim - 44AC4207 - Newark, An Avnet Company
Chicago, IL, United States
3D Printing Filament, Tpe, 1.75Mm, White; Diameter Verbatim
44AC4207
3D Printing Filament, Tpe, 1.75Mm, White; Diameter Verbatim 44AC4207
3D PRINTING FILAMENT, TPE, 1.75MM, WHITE; Diameter:1.75mm; Filament Colour:White; Filament Material:TPE (Thermoplastic Elastomer); Melting Temperature Min:210°C; Melting Temperature Max:235°C; Filament Weight:500g

3D PRINTING FILAMENT, TPE, 1.75MM, WHITE; Diameter:1.75mm; Filament Colour:White; Filament Material:TPE (Thermoplastic Elastomer); Melting Temperature Min:210°C; Melting Temperature Max:235°C; Filament Weight:500g

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 44AC4207
Product Name 3D Printing Filament, Tpe, 1.75Mm, White; Diameter Verbatim
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 459791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 22.1 lbs (10 kg)
View Details
Nanofiber Composite Nonwoven Fabric - NANOFIBER - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material Nanofiber Composite
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Ceramic Coated Silica - ARMATEX® CS 42 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation; Insulation Pads and Covers, Welding Protection, Thermal Insulation
View Details