Verbatim Corporation 3D Printer Filament, Pla, 3Mm, Silver; Diameter Verbatim 55266

Description
3D PRINTER FILAMENT, PLA, 3MM, SILVER; Diameter:3mm; Filament Colour:Silver; Filament Material:PLA (Polylactide); Melting Temperature Min:200°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:
Datasheet
Description
3D PRINTER FILAMENT, PLA, 3MM, SILVER; Diameter:3mm; Filament Colour:Silver; Filament Material:PLA (Polylactide); Melting Temperature Min:200°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Pla, 3Mm, Silver; Diameter Verbatim - 44AC4206 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Pla, 3Mm, Silver; Diameter Verbatim
44AC4206
3D Printer Filament, Pla, 3Mm, Silver; Diameter Verbatim 44AC4206
3D PRINTER FILAMENT, PLA, 3MM, SILVER; Diameter:3mm; Filament Colour:Silver; Filament Material:PLA (Polylactide); Melting Temperature Min:200°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:

3D PRINTER FILAMENT, PLA, 3MM, SILVER; Diameter:3mm; Filament Colour:Silver; Filament Material:PLA (Polylactide); Melting Temperature Min:200°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 44AC4206
Product Name 3D Printer Filament, Pla, 3Mm, Silver; Diameter Verbatim
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Woven Amorphous Silica Cloth - SILTEX® 18-UH - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details