Verbatim Corporation 3D Printer Filament, Pla, 3Mm, Yellow; Diameter Verbatim 55264

Description
3D PRINTER FILAMENT, PLA, 3MM, YELLOW; Diameter:3mm; Filament Colour:Yellow; Filament Material:PLA (Polylactide); Melting Temperature Min:200°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:
Datasheet
Description
3D PRINTER FILAMENT, PLA, 3MM, YELLOW; Diameter:3mm; Filament Colour:Yellow; Filament Material:PLA (Polylactide); Melting Temperature Min:200°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Pla, 3Mm, Yellow; Diameter Verbatim - 44AC4204 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Pla, 3Mm, Yellow; Diameter Verbatim
44AC4204
3D Printer Filament, Pla, 3Mm, Yellow; Diameter Verbatim 44AC4204
3D PRINTER FILAMENT, PLA, 3MM, YELLOW; Diameter:3mm; Filament Colour:Yellow; Filament Material:PLA (Polylactide); Melting Temperature Min:200°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:

3D PRINTER FILAMENT, PLA, 3MM, YELLOW; Diameter:3mm; Filament Colour:Yellow; Filament Material:PLA (Polylactide); Melting Temperature Min:200°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 44AC4204
Product Name 3D Printer Filament, Pla, 3Mm, Yellow; Diameter Verbatim
Type Fiber / Filament
Unlock Full Specs
to access all available technical data