PLA 3D Printing Filament, 3mm diameter, in green color, is designed for use with most non-cartridge based 3D printers. This filament is manufactured to tight tolerances of ±0.05mm, ensuring consistent feeding and stable prints. It is made from biodegradable polylactic acid, derived from plants, and is environmentally friendly, free from heavy metals, phthalates, and BPA. The filament is packaged in a vacuum-sealed bag with desiccant to prevent moisture and dust contamination. It is easier to print than many other materials, exhibiting less warping, and does not require a heated build platform. Recommended extrusion temperatures range from 200°C to 220°C. The filament can be cut, filed, or glued after printing, but should not be used with acetone. A 1-year limited warranty is included. Proper storage in a cool, dark place is advised until use.
3D PRINTING FILAMENT, PLA, 3MM, GREEN; Diameter:3mm; Filament Colour:Green; Filament Material:PLA (Polylactide); Melting Temperature Min:200°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | 44AC4203 |
| Product Name | 3D Printing Filament, Pla, 3Mm, Green; Diameter Verbatim |
| Type | Fiber / Filament |