Verbatim Corporation 3D Printing Filament, Pla, 1.75Mm, Blue; Diameter Verbatim 55252

Description
3D PRINTING FILAMENT, PLA, 1.75MM, BLUE; Diameter:1.75mm; Filament Colour:Blue; Filament Material:PLA (Polylactide); Melting Temperature Min:200°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:
Description
3D PRINTING FILAMENT, PLA, 1.75MM, BLUE; Diameter:1.75mm; Filament Colour:Blue; Filament Material:PLA (Polylactide); Melting Temperature Min:200°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:

Suppliers

Company
Product
Description
Supplier Links
3D Printing Filament, Pla, 1.75Mm, Blue; Diameter Verbatim - 44AC4192 - Newark, An Avnet Company
Chicago, IL, United States
3D Printing Filament, Pla, 1.75Mm, Blue; Diameter Verbatim
44AC4192
3D Printing Filament, Pla, 1.75Mm, Blue; Diameter Verbatim 44AC4192
3D PRINTING FILAMENT, PLA, 1.75MM, BLUE; Diameter:1.75mm; Filament Colour:Blue; Filament Material:PLA (Polylactide); Melting Temperature Min:200°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:

3D PRINTING FILAMENT, PLA, 1.75MM, BLUE; Diameter:1.75mm; Filament Colour:Blue; Filament Material:PLA (Polylactide); Melting Temperature Min:200°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 44AC4192
Product Name 3D Printing Filament, Pla, 1.75Mm, Blue; Diameter Verbatim
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Rope - 459791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 22.1 lbs (10 kg)
View Details