Verbatim Corporation 3D Printing Filament, Pla, 1.75Mm, White; Diameter Verbatim 55251

Description
3D PRINTING FILAMENT, PLA, 1.75MM, WHITE; Diameter:1.75mm; Filament Colour:White; Filament Material:PLA (Polylactide); Melting Temperature Min:200°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:
Datasheet
Description
3D PRINTING FILAMENT, PLA, 1.75MM, WHITE; Diameter:1.75mm; Filament Colour:White; Filament Material:PLA (Polylactide); Melting Temperature Min:200°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printing Filament, Pla, 1.75Mm, White; Diameter Verbatim - 44AC4191 - Newark, An Avnet Company
Chicago, IL, United States
3D Printing Filament, Pla, 1.75Mm, White; Diameter Verbatim
44AC4191
3D Printing Filament, Pla, 1.75Mm, White; Diameter Verbatim 44AC4191
3D PRINTING FILAMENT, PLA, 1.75MM, WHITE; Diameter:1.75mm; Filament Colour:White; Filament Material:PLA (Polylactide); Melting Temperature Min:200°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:

3D PRINTING FILAMENT, PLA, 1.75MM, WHITE; Diameter:1.75mm; Filament Colour:White; Filament Material:PLA (Polylactide); Melting Temperature Min:200°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 44AC4191
Product Name 3D Printing Filament, Pla, 1.75Mm, White; Diameter Verbatim
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Performance Features ChemRes
View Details
Woven Knit Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Rope - 672958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Pp
Breaking Strength 1102.5 lbs (500 kg)
View Details