Verbatim Corporation 3D Printer Filament, Abs, 1.75Mm, Silver; Diameter Verbatim 55006

Description
3D PRINTER FILAMENT, ABS, 1.75MM, SILVER; Diameter:1.75mm; Filament Colour:Silver; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:230°C; Melting Temperature Max:240°C; Filament Weight:1kg
Datasheet
Description
3D PRINTER FILAMENT, ABS, 1.75MM, SILVER; Diameter:1.75mm; Filament Colour:Silver; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:230°C; Melting Temperature Max:240°C; Filament Weight:1kg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Abs, 1.75Mm, Silver; Diameter Verbatim - 44AC4187 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Abs, 1.75Mm, Silver; Diameter Verbatim
44AC4187
3D Printer Filament, Abs, 1.75Mm, Silver; Diameter Verbatim 44AC4187
3D PRINTER FILAMENT, ABS, 1.75MM, SILVER; Diameter:1.75mm; Filament Colour:Silver; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:230°C; Melting Temperature Max:240°C; Filament Weight:1kg

3D PRINTER FILAMENT, ABS, 1.75MM, SILVER; Diameter:1.75mm; Filament Colour:Silver; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:230°C; Melting Temperature Max:240°C; Filament Weight:1kg

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 44AC4187
Product Name 3D Printer Filament, Abs, 1.75Mm, Silver; Diameter Verbatim
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Braided Silica Textiles - SILTEX® Sleeving - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven; Sleeving or Wraps
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details