3D PRINTER FILAMENT, ABS, 1.75MM, RED; Diameter:1.75mm; Filament Colour:Red; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:230°C; Melting Temperature Max:240°C; Filament Weight:1kg; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | 44AC4184 |
| Product Name | 3D Printer Filament, Abs, 1.75Mm, Red; Diameter Verbatim |
| Type | Fiber / Filament |