Verbatim Corporation 3D Printer Filament, Abs, 1.75Mm, Black; Diameter Verbatim 55000

Description
3D PRINTER FILAMENT, ABS, 1.75MM, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:230°C; Melting Temperature Max:240°C; Filament Weight:1kg RoHS Compliant: Yes
Datasheet
Description
3D PRINTER FILAMENT, ABS, 1.75MM, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:230°C; Melting Temperature Max:240°C; Filament Weight:1kg RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Abs, 1.75Mm, Black; Diameter Verbatim - 44AC4181 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Abs, 1.75Mm, Black; Diameter Verbatim
44AC4181
3D Printer Filament, Abs, 1.75Mm, Black; Diameter Verbatim 44AC4181
3D PRINTER FILAMENT, ABS, 1.75MM, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:230°C; Melting Temperature Max:240°C; Filament Weight:1kg RoHS Compliant: Yes

3D PRINTER FILAMENT, ABS, 1.75MM, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:230°C; Melting Temperature Max:240°C; Filament Weight:1kg RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 44AC4181
Product Name 3D Printer Filament, Abs, 1.75Mm, Black; Diameter Verbatim
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Rope - 2776554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 2.2 yd (2 m)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details