Store 'n' Go® FireWire 800/USB 3.0 for Mac Fast and portable external storage for the Mac, delivered! The Store 'n' Go SuperSpeed USB 3.0/FW800 Portable Hard Drive provides a fast, safe, and portable solution for Mac users to save and back-up their most important data. This HFS+ drive is formatted specifically for compatibility with Mac operating systems; and possess two interfaces - Firewire 800 and SuperSpeed USB 3.0 for dazzling transfer speeds with a super-cool look. The drive's USB 3.0 connection offers expanded functionality, as it is backwardly compatible with USB 2.0 ports. Also included are Verbatim's Green Button energy-saving software and Formatter hard drive formatting software.
SuperSpeed USB 3.0 delivers transfer speeds up to 10x faster than USB 2.0
FW800 provides the fastest FireWire connection available
Backwardly-compatibl
e with USB 2.0 ports
Includes Verbatim's Green Button energy-saving software
Green Button offers 3 sleep/suspend settings, saving power when the drive is not in use
Features Verbatim's Formatter software, allowing users to easily format the drive to either FAT32 or HFS+, based on their own requirements.
Includes 2-year limited warranty
Time Machine Ready
Store 'n' Go® FireWire 800/USB 3.0 for Mac
Fast and portable external storage for the Mac, delivered! The Store 'n' Go SuperSpeed USB 3.0/FW800 Portable Hard Drive provides a fast, safe, and portable solution for Mac users to save and back-up their most important data. This HFS+ drive is formatted specifically for compatibility with Mac operating systems; and possess two interfaces - Firewire 800 and SuperSpeed USB 3.0 for dazzling transfer speeds with a super-cool look. The drive's USB 3.0 connection offers expanded functionality, as it is backwardly compatible with USB 2.0 ports. Also included are Verbatim's Green Button energy-saving software and Formatter hard drive formatting software.
- SuperSpeed USB 3.0 delivers transfer speeds up to 10x faster than USB 2.0
- FW800 provides the fastest FireWire connection available
- Backwardly-compatible with USB 2.0 ports
- Includes Verbatim's Green Button energy-saving software
- Green Button offers 3 sleep/suspend settings, saving power when the drive is not in use
- Features Verbatim's Formatter software, allowing users to easily format the drive to either FAT32 or HFS+, based on their own requirements.
- Includes 2-year limited warranty
- Time Machine Ready