Mitsubishi Corporation Hard To Find - 2SC730 2SC730

Description
Manufacturer: Mitsubishi Win Source Part Number: 1126080-2SC730 Manufacturer Homepage: www.mitsubishichips. com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Mitsubishi Win Source Part Number: 1126080-2SC730 Manufacturer Homepage: www.mitsubishichips. com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 2SC730 - 1126080-2SC730 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 2SC730
1126080-2SC730
Hard To Find - 2SC730 1126080-2SC730
Manufacturer: Mitsubishi Win Source Part Number: 1126080-2SC730 Manufacturer Homepage: www.mitsubishichips. com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Mitsubishi
Win Source Part Number: 1126080-2SC730
Manufacturer Homepage: www.mitsubishichips.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1126080-2SC730
Product Name Hard To Find - 2SC730
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details