Mitsubishi Corporation 50V 0.2A Bipolar Transistor 2SC4154

Description
Trans GP BJT NPN 50V 0.2A 3-Pin SC-70 Product overview: 2SC4154 from Mitsubishi Electric is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4154 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 50V 0.2A 3-Pin SC-70 Product overview: 2SC4154 from Mitsubishi Electric is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4154 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.2A Bipolar Transistor
276-2SC4154
50V 0.2A Bipolar Transistor 276-2SC4154
Trans GP BJT NPN 50V 0.2A 3-Pin SC-70 Product overview: 2SC4154 from Mitsubishi Electric is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4154 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 50V 0.2A 3-Pin SC-70 Product overview: 2SC4154 from Mitsubishi Electric is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4154 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 156254-2SC4154 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156254-2SC4154
Discrete Semiconductor Products 156254-2SC4154
Manufacturer: Mitsubishi Win Source Part Number: 156254-2SC4154 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4154 Alternative Parts (Cross-Reference): 2SC4738-Y,LF(B; 2SC4738-Y,LF; 2SC4738-Y(T5LMH,F); 2SC4738-Y(TE85L); Introduction Date: May 07, 2006 ECCN: EAR99 Country of Origin: China , Philippines Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Mitsubishi
Win Source Part Number: 156254-2SC4154
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4154
Alternative Parts (Cross-Reference): 2SC4738-Y,LF(B; 2SC4738-Y,LF; 2SC4738-Y(T5LMH,F); 2SC4738-Y(TE85L);
Introduction Date: May 07, 2006
ECCN: EAR99
Country of Origin: China , Philippines
Estimated EOL Date: 2028
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC4154 156254-2SC4154
Product Name 50V 0.2A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data