Manufacturer: Mitsubishi
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037023-2SC3240
Polarity: NPN
Number of Elements: 2
Power Dissipation: 8 W
Number of Pins: 5
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Mount: Screw
RoHS: Compliant
Radiation Hardening: No
Collector Base Voltage (VCBO): 50 V
Collector Emitter Voltage (VCEO): 20 V
Emitter Base Voltage (VEBO): 5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1037023-2SC3240 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 2SC3240 |