Mitsubishi Corporation TRANSISTORS - Transistors (BJT) - Single - 2SC3052 2SC3052

Description
Manufacturer: Mitsubishi Win Source Part Number: 13313-2SC3052 Family Name: 2SC3052 Introduction Date: May 07, 2006 Country of Origin: China , Philippines Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Safety
Request a Quote
Description
Manufacturer: Mitsubishi Win Source Part Number: 13313-2SC3052 Family Name: 2SC3052 Introduction Date: May 07, 2006 Country of Origin: China , Philippines Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Safety
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SC3052 - 13313-2SC3052 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC3052
13313-2SC3052
TRANSISTORS - Transistors (BJT) - Single - 2SC3052 13313-2SC3052
Manufacturer: Mitsubishi Win Source Part Number: 13313-2SC3052 Family Name: 2SC3052 Introduction Date: May 07, 2006 Country of Origin: China , Philippines Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Safety

Manufacturer: Mitsubishi
Win Source Part Number: 13313-2SC3052
Family Name: 2SC3052
Introduction Date: May 07, 2006
Country of Origin: China , Philippines
Estimated EOL Date: 2028
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Safety

Buy Now
Singapore, Singapore
50V 0.2A Bipolar Transistor
276-2SC3052
50V 0.2A Bipolar Transistor 276-2SC3052
Trans GP BJT NPN 50V 0.2A 3-Pin SC-59 Product overview: 2SC3052 from Mitsubishi Electric is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3052 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 50V 0.2A 3-Pin SC-59 Product overview: 2SC3052 from Mitsubishi Electric is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3052 can be used for catalog matching and distributor lookup.

Supplier's Site
Transistor - 83070553 - Radwell International
Willingboro, NJ, United States
Transistor
83070553
Transistor 83070553
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.2A I(C), 50V V(BR)CEO, 1-ELEMENT, NPN, SILICON, SOT-23, LF MARKING CODE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.2A I(C), 50V V(BR)CEO, 1-ELEMENT, NPN, SILICON, SOT-23, LF MARKING CODE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number 13313-2SC3052 276-2SC3052 83070553
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SC3052 50V 0.2A Bipolar Transistor Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 500 mA NPN general-purpose transistor - 2PD602AQL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
5 suppliers
30V 0.1A Bipolar Transistor - 283-BC848BWE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Tape and Reel
Packing Method Tape and Reel
View Details
2 suppliers
Bipolar Transistors - 1220652 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23f
Number of units in IC 1
View Details