Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLASH MEMORY CARDS
VERBATIM CORPORATION
181749 -- USB STICKS
Verbatim Corporation
USB Sticks
181749
Description
USB DRIVE 3.0 STORE N GO DUAL DRIVE 3.0
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
USB DRIVE 3.0 STORE N GO DUAL DRIVE 3.0
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
USB Sticks
1884793
USB Sticks
1884793
USB DRIVE 3.0 STORE N GO DUAL DRIVE 3.0
USB DRIVE 3.0 STORE N GO DUAL DRIVE 3.0
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Flash Memory Cards
Product Number
1884793
Product Name
USB Sticks
Memory Type
USB
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
CFast Cards
1448051
Specs
Memory Type
CompactFlash®
Transfer Speed
31.25 MB/sec
Options
Industrial Grade
View Details
Swissbit AG
Industrial Embedded MMC, EM-30 (100-b), 100-ball, ATS1, 64 GB, 3D TLC Flash, -40°C to +85°C
SFEM064GB1ED1TO-I-6F-311-STD
Specs
Memory Type
3D TLC
Memory Size
64 GB
Transfer Speed
320 MB/sec
View Details
Advantech
SQFlash 830 series industrial 2.5" SATA SSD
SQF-S25M8-1T-SAC
Specs
Memory Type
Solid State Drive
Memory Size
1000 GB
View Details
Festo Corporation
Memory card
CAMC-M-S-F10-V1
Specs
Memory Type
SD
™
View Details
2
suppliers