Mitsubishi Chemical Carbon Fiber and Composites, Inc. Composite Materials, Flame retardant high toughness system. 117-1

Description
Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high performance fiber including: carbon, glass, aramid, hybrid materials, etcetera. Equipment includes: • Uni-tape production at 1m width • Woven fabric prepreg at 12″ to 62″ width • Adhesive filming at 50" width • Towpreg production • Large capacity resin mixing facility • Large capacity 0°F and 40°F cold storage Mitsubishi Chemical Carbon Fiber and Composites is dedicated to constantly expanding our machine capability and improving our technical responsiveness to the market through new product development and innovation. We certify to AS9100D and are always improving our quality assurance for our customers; be confident in the product you receive.
Datasheet
Description
Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high performance fiber including: carbon, glass, aramid, hybrid materials, etcetera. Equipment includes: • Uni-tape production at 1m width • Woven fabric prepreg at 12″ to 62″ width • Adhesive filming at 50" width • Towpreg production • Large capacity resin mixing facility • Large capacity 0°F and 40°F cold storage Mitsubishi Chemical Carbon Fiber and Composites is dedicated to constantly expanding our machine capability and improving our technical responsiveness to the market through new product development and innovation. We certify to AS9100D and are always improving our quality assurance for our customers; be confident in the product you receive.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Composite Materials, Flame retardant high toughness system. - 117-1 - Mitsubishi Chemical Carbon Fiber and Composites, Inc.
Sacramento, CA, United States
Composite Materials, Flame retardant high toughness system.
117-1
Composite Materials, Flame retardant high toughness system. 117-1
Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high performance fiber including: carbon, glass, aramid, hybrid materials, etcetera. Equipment includes: • Uni-tape production at 1m width • Woven fabric prepreg at 12″ to 62″ width • Adhesive filming at 50" width • Towpreg production • Large capacity resin mixing facility • Large capacity 0°F and 40°F cold storage Mitsubishi Chemical Carbon Fiber and Composites is dedicated to constantly expanding our machine capability and improving our technical responsiveness to the market through new product development and innovation. We certify to AS9100D and are always improving our quality assurance for our customers; be confident in the product you receive.

Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require.
Our facility can process nearly every high performance fiber including: carbon, glass, aramid, hybrid materials, etcetera.
Equipment includes:
• Uni-tape production at 1m width
• Woven fabric prepreg at 12″ to 62″ width
• Adhesive filming at 50" width
• Towpreg production
• Large capacity resin mixing facility
• Large capacity 0°F and 40°F cold storage
Mitsubishi Chemical Carbon Fiber and Composites is dedicated to constantly expanding our machine capability and improving our technical responsiveness to the market through new product development and innovation.
We certify to AS9100D and are always improving our quality assurance for our customers; be confident in the product you receive.

Supplier's Site Datasheet

Technical Specifications

  Mitsubishi Chemical Carbon Fiber and Composites, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 117-1
Product Name Composite Materials, Flame retardant high toughness system.
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - ARMATEX® SILVERSTAR 10 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material EGlass; Fiberglass
Applications Fire; Thermal Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details