Mitel Networks Corporation Electrical Parts - MT9075BP MT9075BP

Description
Manufacturer: Mitel Networks Corporation Win Source Part Number: 1227958-MT9075BP Family Name: MT9075B Manufacturer Homepage: www.mitel.com Alternative Parts (Cross-Reference): MT9075BL; MT9075BL1; MT9075BPR; MT9075BPR1; Introduction Date: October 09, 1996 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Mitel Networks Corporation Win Source Part Number: 1227958-MT9075BP Family Name: MT9075B Manufacturer Homepage: www.mitel.com Alternative Parts (Cross-Reference): MT9075BL; MT9075BL1; MT9075BPR; MT9075BPR1; Introduction Date: October 09, 1996 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - MT9075BP - 1227958-MT9075BP - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - MT9075BP
1227958-MT9075BP
Electrical Parts - MT9075BP 1227958-MT9075BP
Manufacturer: Mitel Networks Corporation Win Source Part Number: 1227958-MT9075BP Family Name: MT9075B Manufacturer Homepage: www.mitel.com Alternative Parts (Cross-Reference): MT9075BL; MT9075BL1; MT9075BPR; MT9075BPR1; Introduction Date: October 09, 1996 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Mitel Networks Corporation
Win Source Part Number: 1227958-MT9075BP
Family Name: MT9075B
Manufacturer Homepage: www.mitel.com
Alternative Parts (Cross-Reference): MT9075BL; MT9075BL1; MT9075BPR; MT9075BPR1;
Introduction Date: October 09, 1996
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1227958-MT9075BP
Product Name Electrical Parts - MT9075BP
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details