Mitee-Bite Products, LLC Wedge Clamp MB-6050

Description
Hardened and ground Wedge Clamps can product holding forces over 19,000 lbs. The cross-wedge construction allows the clamp to lock firmly in every direction as it is tightened down. Wedge Clamps are available with single or double wedge. . .625 inL x .485 inW x .500 inH Aluminium Wedge Clamp has a holding force up to 500 lbs and locks firmly in every direction when tightened.
Description
Hardened and ground Wedge Clamps can product holding forces over 19,000 lbs. The cross-wedge construction allows the clamp to lock firmly in every direction as it is tightened down. Wedge Clamps are available with single or double wedge. . .625 inL x .485 inW x .500 inH Aluminium Wedge Clamp has a holding force up to 500 lbs and locks firmly in every direction when tightened.

Suppliers

Company
Product
Description
Supplier Links
Wedge Clamp - MB-6050 - Reid Supply
Norton Shores, MI, United States
Wedge Clamp
MB-6050
Wedge Clamp MB-6050
Hardened and ground Wedge Clamps can product holding forces over 19,000 lbs. The cross-wedge construction allows the clamp to lock firmly in every direction as it is tightened down. Wedge Clamps are available with single or double wedge. . .625 inL x .485 inW x .500 inH Aluminium Wedge Clamp has a holding force up to 500 lbs and locks firmly in every direction when tightened.

Hardened and ground Wedge Clamps can product holding forces over 19,000 lbs. The cross-wedge construction allows the clamp to lock firmly in every direction as it is tightened down. Wedge Clamps are available with single or double wedge.


. .625 inL x .485 inW x .500 inH Aluminium Wedge Clamp has a holding force up to 500 lbs and locks firmly in every direction when tightened.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number MB-6050
Product Name Wedge Clamp
Clamping Mechanism Wedge
Unlock Full Specs
to access all available technical data

Similar Products

HDC2600 Heavy Duty Cam Swing Clamps - 72409 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 1350 lbs (612 kg)
View Details
Beam Clamp - IPBSNZ WLL ton 4.50 - 502100450500190 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.97 inch (0.0 to 50 mm)
Clamping Force 9921 lbs (4499 kg)
View Details
Clamps - 2726485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Beam Clamp - OZ1BC - OZ Lifting Products LLC
OZ Lifting Products LLC
Specs
Actuation Manual
Clamping Mechanism Screw
Body Material Steel
View Details