Mitee-Bite Products, LLC Wedge Clamp MB-472

Description
Hardened and ground Wedge Clamps can product holding forces over 19,000 lbs. The cross-wedge construction allows the clamp to lock firmly in every direction as it is tightened down. Wedge Clamps are available with single or double wedge. . 1.770 inL x 1.770 inW x 1.030 inH Steel Wedge Clamp has a holding force up to 6600 lbs and locks firmly in every direction when tightened.
Description
Hardened and ground Wedge Clamps can product holding forces over 19,000 lbs. The cross-wedge construction allows the clamp to lock firmly in every direction as it is tightened down. Wedge Clamps are available with single or double wedge. . 1.770 inL x 1.770 inW x 1.030 inH Steel Wedge Clamp has a holding force up to 6600 lbs and locks firmly in every direction when tightened.

Suppliers

Company
Product
Description
Supplier Links
Wedge Clamp - MB-472 - Reid Supply
Norton Shores, MI, United States
Wedge Clamp
MB-472
Wedge Clamp MB-472
Hardened and ground Wedge Clamps can product holding forces over 19,000 lbs. The cross-wedge construction allows the clamp to lock firmly in every direction as it is tightened down. Wedge Clamps are available with single or double wedge. . 1.770 inL x 1.770 inW x 1.030 inH Steel Wedge Clamp has a holding force up to 6600 lbs and locks firmly in every direction when tightened.

Hardened and ground Wedge Clamps can product holding forces over 19,000 lbs. The cross-wedge construction allows the clamp to lock firmly in every direction as it is tightened down. Wedge Clamps are available with single or double wedge.


. 1.770 inL x 1.770 inW x 1.030 inH Steel Wedge Clamp has a holding force up to 6600 lbs and locks firmly in every direction when tightened.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number MB-472
Product Name Wedge Clamp
Clamping Mechanism Wedge
Unlock Full Specs
to access all available technical data

Similar Products

500 LB CAP Horizontal Toggle Clamp with Straight Base & Adjustable U-Bar - 70023 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 10 - 502101001502794 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 22046 lbs (9998 kg)
View Details
Clamps - 8296192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 7.87 inch (200 mm)
View Details
BeamClamp Components Type BK1 -  - Kee Safety Inc.
Specs
Actuation Manual
Body Material Steel
Capacity / Jaw Opening 0.1250 to 1.19 inch (3.17 to 30.16 mm)
View Details