Mitee-Bite Products, LLC Wedge Clamp MB-1000

Description
Hardened and ground Wedge Clamps can product holding forces over 19,000 lbs. The cross-wedge construction allows the clamp to lock firmly in every direction as it is tightened down. Wedge Clamps are available with single or double wedge. . 1.250 inL x 2.00 inW x 1.000 inH Aluminium Wedge Clamp has a holding force up to 2000 lbs and locks firmly in every direction when tightened.
Description
Hardened and ground Wedge Clamps can product holding forces over 19,000 lbs. The cross-wedge construction allows the clamp to lock firmly in every direction as it is tightened down. Wedge Clamps are available with single or double wedge. . 1.250 inL x 2.00 inW x 1.000 inH Aluminium Wedge Clamp has a holding force up to 2000 lbs and locks firmly in every direction when tightened.

Suppliers

Company
Product
Description
Supplier Links
Wedge Clamp - MB-1000 - Reid Supply
Norton Shores, MI, United States
Wedge Clamp
MB-1000
Wedge Clamp MB-1000
Hardened and ground Wedge Clamps can product holding forces over 19,000 lbs. The cross-wedge construction allows the clamp to lock firmly in every direction as it is tightened down. Wedge Clamps are available with single or double wedge. . 1.250 inL x 2.00 inW x 1.000 inH Aluminium Wedge Clamp has a holding force up to 2000 lbs and locks firmly in every direction when tightened.

Hardened and ground Wedge Clamps can product holding forces over 19,000 lbs. The cross-wedge construction allows the clamp to lock firmly in every direction as it is tightened down. Wedge Clamps are available with single or double wedge.


. 1.250 inL x 2.00 inW x 1.000 inH Aluminium Wedge Clamp has a holding force up to 2000 lbs and locks firmly in every direction when tightened.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number MB-1000
Product Name Wedge Clamp
Clamping Mechanism Wedge
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 2726483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Plastic
Capacity / Jaw Opening 5.91 inch (150 mm)
View Details
750 LB CAP Pulling Action Latch Toggle Clamps with J Hook - 70039 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Hook; Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 2 - 502100200322790 - Certex UK
Specs
Clamping Width 0.1969 to 1.26 inch (5 to 32 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Large Toggle Clamp (Pad w/ Clamp) - 14159 - Te-Co, Inc.
Specs
Clamp Type Toggle Clamp
View Details