Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LINEAR ACTUATORS
MISUMI USA
LX26 -- SINGLE AXIS ACTUATOR WITH COVER
MISUMI USA
Single Axis Actuator with Cover
LX26
Description
Single Axis Actuator with Cover
MISUMI USA
Done
Description
Single Axis Actuator with Cover
Suppliers
Company
Product
Description
Supplier Links
MISUMI USA
Schaumburg, IL, United States
Single Axis Actuator with Cover
LX26
Single Axis Actuator with Cover
LX26
Single Axis Actuator with Cover
Single Axis Actuator with Cover
Supplier's Site
Technical Specifications
MISUMI USA
Product Category
Linear Actuators
Product Number
LX26
Product Name
Single Axis Actuator with Cover
Actuation Type
Electrical
Unlock Full Specs
to access all available technical data
Similar Products
FAULHABER MICROMO
Linear Actuators Series 32L ... SB Gearhead with integrated Ball Screw standard version
Specs
Rated Force
432 lbs (196 kg)
Drive Type
Ball Screw
View Details
Midwest Motion Products, Inc.
LA3 Series Linear Actuators
MMP LA3-12V-10-A-50
Specs
Stroke or X-Axis Travel
1.97 inch (50.04 mm)
Rated Speed
0.9300 in/sec (1.42 m/min)
Rated Force
56 lbs (25.4 kg)
View Details
3X Motion Technologies Co., Ltd
STEPPER LINEAR ACTUATOR
20 Series Size 8 (28mm)-LA
Specs
Actuation Type
Electrical
Motor Type
DC
Motor Voltage
2.5 to 7.5 volts
View Details
Newport MKS
Motorized Actuator, High-Precision, 25 mm Travel Range
VP-25AA
Specs
Stroke or X-Axis Travel
0.9843 inch (25 mm)
Rated Speed
0.9843 in/sec (1.5 m/min)
View Details